HAVE, Inc. Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - Cut CANV35C

Description
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black FOR CUTS: 25' Minimum for Multichannel cable.
Description
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black FOR CUTS: 25' Minimum for Multichannel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - Cut - CANV35C - HAVE, Inc.
Hudson, NY, USA
Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - Cut
CANV35C
Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - Cut CANV35C
Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm 8281F Type Coaxial Video Cable -22 AWG. >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black FOR CUTS: 25' Minimum for Multichannel cable.

Great Canare 75-ohm Video Coax that offers 8281F type performance for extra long cable runs over wide bandwidth RGB component analog systems. Also recommended for field operations where cable flex strength and maximum durability is a must. Great for longer run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations.

  • 75-ohm 8281F Type Coaxial Video Cable -22 AWG.
  • >97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 22 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 15.5 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at 100 MHz
  • Jacket color: Black
  • FOR CUTS: 25' Minimum for Multichannel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANV35C
Product Name Canare V3-5C 8281F Type Coax 3-Channel 22Awg Braid - Cut
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E12224 - CAT 5e Ethernet Cable (1 Data Pair) - E12224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
Multiple Conductor Cables - 100G1121-1.20-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details