HAVE, Inc. Canare V3-4CFB 3-Channel SDI RG59 Coax 20Awg Braid+ - 100M ( CANV34CFB-100M

Description
Canare':s 75-ohm Multichannel Serial Digital RG59 Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG59 Coax Serial Digital Cable - 20 AWG. Double Shield : 100% Foil, >:93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: <: 11.3 ohms/1000 ft. Shield DC Resistance: <: 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black
Description
Canare':s 75-ohm Multichannel Serial Digital RG59 Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG59 Coax Serial Digital Cable - 20 AWG. Double Shield : 100% Foil, >:93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: <: 11.3 ohms/1000 ft. Shield DC Resistance: <: 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare V3-4CFB 3-Channel SDI RG59 Coax 20Awg Braid+ - 100M ( - CANV34CFB-100M - HAVE, Inc.
Hudson, NY, USA
Canare V3-4CFB 3-Channel SDI RG59 Coax 20Awg Braid+ - 100M (
CANV34CFB-100M
Canare V3-4CFB 3-Channel SDI RG59 Coax 20Awg Braid+ - 100M ( CANV34CFB-100M
Canare':s 75-ohm Multichannel Serial Digital RG59 Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm RG59 Coax Serial Digital Cable - 20 AWG. Double Shield : 100% Foil, >:93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: <: 11.3 ohms/1000 ft. Shield DC Resistance: <: 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black

Canare':s 75-ohm Multichannel Serial Digital RG59 Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video.

  • 75-ohm RG59 Coax Serial Digital Cable - 20 AWG.
  • Double Shield : 100% Foil, >:93% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 20 AWG Solid Annealed Copper.
  • Conductor DC Resistance: <: 11.3 ohms/1000 ft.
  • Shield DC Resistance: <: 3.0 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.1 dB/100 ft at 135 MHz
  • Available Reel Length: 300 M (984 ft.)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV34CFB-100M
Product Name Canare V3-4CFB 3-Channel SDI RG59 Coax 20Awg Braid+ - 100M (
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket PTFE, PUR
View Details
Ethernet Cable - 1757232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pe
Cable Shielding U/ftp
View Details