HAVE, Inc. Canare V3-3CFB 3-Channel SDI RG59 Mini Coax 22G Braid+ - 300 CANV33CFB-300M

Description
Canare':s 75-ohm Multichannel Serial Digital Mini Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm Mini Coax Serial Digital Cable - 22 AWG. Double Shield : 100% Foil, >:91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: <: 17.1 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black
Description
Canare':s 75-ohm Multichannel Serial Digital Mini Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm Mini Coax Serial Digital Cable - 22 AWG. Double Shield : 100% Foil, >:91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: <: 17.1 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare V3-3CFB 3-Channel SDI RG59 Mini Coax 22G Braid+ - 300 - CANV33CFB-300M - HAVE, Inc.
Hudson, NY, USA
Canare V3-3CFB 3-Channel SDI RG59 Mini Coax 22G Braid+ - 300
CANV33CFB-300M
Canare V3-3CFB 3-Channel SDI RG59 Mini Coax 22G Braid+ - 300 CANV33CFB-300M
Canare':s 75-ohm Multichannel Serial Digital Mini Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm Mini Coax Serial Digital Cable - 22 AWG. Double Shield : 100% Foil, >:91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: <: 17.1 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black

Canare':s 75-ohm Multichannel Serial Digital Mini Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video.

  • 75-ohm Mini Coax Serial Digital Cable - 22 AWG.
  • Double Shield : 100% Foil, >:91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: <: 17.1 ohms/1000 ft.
  • Shield DC Resistance: <: 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Available Reel Length: 300 M (984 ft.)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV33CFB-300M
Product Name Canare V3-3CFB 3-Channel SDI RG59 Mini Coax 22G Braid+ - 300
Unlock Full Specs
to access all available technical data

Similar Products

Steel industry, ETFE, FEP, PFA Cables, TD 833 CF -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP jacket
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details