HAVE, Inc. Canare V3-3C 3-Channel RG59 Coax 25Awg Braid+ - 200M (656 ft CANV33C-200M

Description
Canare':s most popular 75-ohm component video series! Roughly equivalent to RG59 performance and a good choice for limited length cable runs or where conduit size may be restricted. Excellent flexibility for untangled pay-out and easy wrap-ups. Great for limited length run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 25 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: <: 32.1 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black
Description
Canare':s most popular 75-ohm component video series! Roughly equivalent to RG59 performance and a good choice for limited length cable runs or where conduit size may be restricted. Excellent flexibility for untangled pay-out and easy wrap-ups. Great for limited length run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 25 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: <: 32.1 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare V3-3C 3-Channel RG59 Coax 25Awg Braid+ - 200M (656 ft - CANV33C-200M - HAVE, Inc.
Hudson, NY, USA
Canare V3-3C 3-Channel RG59 Coax 25Awg Braid+ - 200M (656 ft
CANV33C-200M
Canare V3-3C 3-Channel RG59 Coax 25Awg Braid+ - 200M (656 ft CANV33C-200M
Canare':s most popular 75-ohm component video series! Roughly equivalent to RG59 performance and a good choice for limited length cable runs or where conduit size may be restricted. Excellent flexibility for untangled pay-out and easy wrap-ups. Great for limited length run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 25 AWG. >:97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: <: 32.1 ohms/1000 ft. Shield DC Resistance: <: 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black

Canare':s most popular 75-ohm component video series! Roughly equivalent to RG59 performance and a good choice for limited length cable runs or where conduit size may be restricted. Excellent flexibility for untangled pay-out and easy wrap-ups. Great for limited length run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations.

  • 75-ohm Micro Coaxial Video Cable - 25 AWG.
  • >:97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist.
  • Conductors: 25 AWG Stranded Bare Copper.
  • Conductor DC Resistance: <: 32.1 ohms/1000 ft.
  • Shield DC Resistance: <: 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 4.7 dB/100 ft at 100 MHz
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV33C-200M
Product Name Canare V3-3C 3-Channel RG59 Coax 25Awg Braid+ - 200M (656 ft
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
UH22089 - Ultralite 50 Ohm Coaxial RF Cable - UH22089 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE , White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Wrap
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Product Category Cable Assembly
View Details