HAVE, Inc. CANARE RJBCJRUD RCA FEMALE TO BNC FEMALE FLUSH PANEL MOUNT N CANRJBCJRUD

Description
CANRJBCJRUD - Canare RCA Jack to BNC Jack, Front or Rear Mountable A/V Jack. Nickel Housing. New footprint A/V jacks offer Canare quality for non-Canare panels. Now with specific dimensions to coincide with other manufacturers measurements, Canare helps make your installations and repairs easier than ever. FEATURES: Front or rear mountable Nickel or black chromehousing available Compatible with industry-standard A/V panels GENERAL SPECIFICATIONS: 23.6mm center hole diameter 24mm verticle distance between screw holes 19mm horizontal distance between screw holes
Description
CANRJBCJRUD - Canare RCA Jack to BNC Jack, Front or Rear Mountable A/V Jack. Nickel Housing. New footprint A/V jacks offer Canare quality for non-Canare panels. Now with specific dimensions to coincide with other manufacturers measurements, Canare helps make your installations and repairs easier than ever. FEATURES: Front or rear mountable Nickel or black chromehousing available Compatible with industry-standard A/V panels GENERAL SPECIFICATIONS: 23.6mm center hole diameter 24mm verticle distance between screw holes 19mm horizontal distance between screw holes

Suppliers

Company
Product
Description
Supplier Links
CANARE RJBCJRUD RCA FEMALE TO BNC FEMALE FLUSH PANEL MOUNT N - CANRJBCJRUD - HAVE, Inc.
Hudson, NY, USA
CANARE RJBCJRUD RCA FEMALE TO BNC FEMALE FLUSH PANEL MOUNT N
CANRJBCJRUD
CANARE RJBCJRUD RCA FEMALE TO BNC FEMALE FLUSH PANEL MOUNT N CANRJBCJRUD
CANRJBCJRUD - Canare RCA Jack to BNC Jack, Front or Rear Mountable A/V Jack. Nickel Housing. New footprint A/V jacks offer Canare quality for non-Canare panels. Now with specific dimensions to coincide with other manufacturers measurements, Canare helps make your installations and repairs easier than ever. FEATURES: Front or rear mountable Nickel or black chromehousing available Compatible with industry-standard A/V panels GENERAL SPECIFICATIONS: 23.6mm center hole diameter 24mm verticle distance between screw holes 19mm horizontal distance between screw holes

CANRJBCJRUD - Canare RCA Jack to BNC Jack, Front or Rear Mountable A/V Jack. Nickel Housing.
New footprint A/V jacks offer Canare quality for non-Canare panels. Now with specific dimensions to coincide with other manufacturers measurements, Canare helps make your installations and repairs easier than ever.
FEATURES:

  • Front or rear mountable
  • Nickel or black chromehousing available
  • Compatible with industry-standard A/V panels GENERAL SPECIFICATIONS:
  • 23.6mm center hole diameter
  • 24mm verticle distance between screw holes
  • 19mm horizontal distance between screw holes
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANRJBCJRUD
Product Name CANARE RJBCJRUD RCA FEMALE TO BNC FEMALE FLUSH PANEL MOUNT N
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details