HAVE, Inc. Canare RCA Male For LV77S & 8281F CANRCAPC77

Description
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare LV-77S, Belden 8281F. Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare DieSet: TCD-5CF SPECIAL 100PACK PRICING FOR A LIMITED TIME!
Description
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare LV-77S, Belden 8281F. Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare DieSet: TCD-5CF SPECIAL 100PACK PRICING FOR A LIMITED TIME!

Suppliers

Company
Product
Description
Supplier Links
Canare RCA Male For LV77S & 8281F - CANRCAPC77 - HAVE, Inc.
Hudson, NY, USA
Canare RCA Male For LV77S & 8281F
CANRCAPC77
Canare RCA Male For LV77S & 8281F CANRCAPC77
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare LV-77S, Belden 8281F. Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare DieSet: TCD-5CF SPECIAL 100PACK PRICING FOR A LIMITED TIME!

Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects.

  • 75-ohm construction; Crimp Pin & Sleeve.
  • Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration.
  • VSWR less than or equal to 1.1 DC to 200MHZ.
  • No solderingrequired, assembly time reduced by >80%
  • EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpà that's all there is to it!
  • Use standard Canare Crimp and Strip tools.
  • For use with Canare LV-77S, Belden 8281F.
  • Canare Stripper TS100E.
  • Canare Crimp Tool: TC-1
  • Canare DieSet: TCD-5CF
  • SPECIAL 100PACK PRICING FOR A LIMITED TIME!
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANRCAPC77
Product Name Canare RCA Male For LV77S & 8281F
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details