HAVE, Inc. Canare RCA Male For L5CFB & V5CFB CANRCAPC5F

Description
NEW LOW PRICE! Canares new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction: Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã thats all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare L-5CFB, V-5CFB, Belden 1189A, 9290, Commscope 5731. Canare Boot: CB26 Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-5CF
Description
NEW LOW PRICE! Canares new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction: Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã thats all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare L-5CFB, V-5CFB, Belden 1189A, 9290, Commscope 5731. Canare Boot: CB26 Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-5CF

Suppliers

Company
Product
Description
Supplier Links
Canare RCA Male For L5CFB & V5CFB - CANRCAPC5F - HAVE, Inc.
Hudson, NY, USA
Canare RCA Male For L5CFB & V5CFB
CANRCAPC5F
Canare RCA Male For L5CFB & V5CFB CANRCAPC5F
NEW LOW PRICE! Canares new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction: Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã thats all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare L-5CFB, V-5CFB, Belden 1189A, 9290, Commscope 5731. Canare Boot: CB26 Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-5CF

NEW LOW PRICE!
Canares new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects.

  • 75-ohm construction: Crimp Pin & Sleeve.
  • Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration.
  • VSWR less than or equal to 1.1 DC to 200MHZ.
  • No solderingrequired, assembly time reduced by >80%
  • EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpà thats all there is to it!
  • Use standard Canare Crimp and Strip tools.
  • For use with Canare L-5CFB, V-5CFB, Belden 1189A, 9290, Commscope 5731.
  • Canare Boot: CB26
  • Canare Stripper TS100E.
  • Canare Crimp Tool: TC-1
  • Canare Die Set: TCD-5CF
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANRCAPC5F
Product Name Canare RCA Male For L5CFB & V5CFB
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers