HAVE, Inc. Canare RCA Male For Belden 1694A CANRCAPC53

Description
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Belden 1694A, 9116, 9066, Commscope 2227K/V, 2229V. Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-35CA
Description
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Belden 1694A, 9116, 9066, Commscope 2227K/V, 2229V. Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-35CA

Suppliers

Company
Product
Description
Supplier Links
Canare RCA Male For Belden 1694A - CANRCAPC53 - HAVE, Inc.
Hudson, NY, USA
Canare RCA Male For Belden 1694A
CANRCAPC53
Canare RCA Male For Belden 1694A CANRCAPC53
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Belden 1694A, 9116, 9066, Commscope 2227K/V, 2229V. Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-35CA

Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects.

  • 75-ohm construction; Crimp Pin & Sleeve.
  • Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration.
  • VSWR less than or equal to 1.1 DC to 200MHZ.
  • No solderingrequired, assembly time reduced by >80%
  • EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpà that's all there is to it!
  • Use standard Canare Crimp and Strip tools.
  • For use with Belden 1694A, 9116, 9066, Commscope 2227K/V, 2229V.
  • Canare Stripper TS100E.
  • Canare Crimp Tool: TC-1
  • Canare Die Set: TCD-35CA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANRCAPC53
Product Name Canare RCA Male For Belden 1694A
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers