HAVE, Inc. Canare RCA Male For L4CFB V4CFB 1505A CANRCAPC4F

Description
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare L-4CFB, V-4CFB, Belden 1505A, 1506A, 8212, 8241F, 9167, 9259, 9659, Commscope 2000, 5553, 5565,5572, 556510. Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-451CA
Description
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare L-4CFB, V-4CFB, Belden 1505A, 1506A, 8212, 8241F, 9167, 9259, 9659, Commscope 2000, 5553, 5565,5572, 556510. Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-451CA

Suppliers

Company
Product
Description
Supplier Links
Canare RCA Male For L4CFB V4CFB 1505A - CANRCAPC4F - HAVE, Inc.
Hudson, NY, USA
Canare RCA Male For L4CFB V4CFB 1505A
CANRCAPC4F
Canare RCA Male For L4CFB V4CFB 1505A CANRCAPC4F
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare L-4CFB, V-4CFB, Belden 1505A, 1506A, 8212, 8241F, 9167, 9259, 9659, Commscope 2000, 5553, 5565,5572, 556510. Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-451CA

Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects.

  • 75-ohm construction; Crimp Pin & Sleeve.
  • Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration.
  • VSWR less than or equal to 1.1 DC to 200MHZ.
  • No solderingrequired, assembly time reduced by >80%
  • EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpà that's all there is to it!
  • Use standard Canare Crimp and Strip tools.
  • For use with Canare L-4CFB, V-4CFB, Belden 1505A, 1506A, 8212, 8241F, 9167, 9259, 9659, Commscope 2000, 5553, 5565,5572, 556510.
  • Canare Stripper TS100E.
  • Canare Crimp Tool: TC-1
  • Canare Die Set: TCD-451CA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANRCAPC4F
Product Name Canare RCA Male For L4CFB V4CFB 1505A
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details