HAVE, Inc. Canare RCA Male For LV61S 8241 8279 CANRCAPC4A

Description
NEW LOW PRICE! Canares new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction: Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã thats all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare LV-61S, Belden 8241, 8279. Canare Boot: CB25 Canare Stripper TS100E. Canare CrimpTool: TC-1 Canare Die Set: TCD-451CA
Description
NEW LOW PRICE! Canares new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction: Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã thats all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare LV-61S, Belden 8241, 8279. Canare Boot: CB25 Canare Stripper TS100E. Canare CrimpTool: TC-1 Canare Die Set: TCD-451CA

Suppliers

Company
Product
Description
Supplier Links
Canare RCA Male For LV61S 8241 8279 - CANRCAPC4A - HAVE, Inc.
Hudson, NY, USA
Canare RCA Male For LV61S 8241 8279
CANRCAPC4A
Canare RCA Male For LV61S 8241 8279 CANRCAPC4A
NEW LOW PRICE! Canares new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction: Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã thats all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare LV-61S, Belden 8241, 8279. Canare Boot: CB25 Canare Stripper TS100E. Canare CrimpTool: TC-1 Canare Die Set: TCD-451CA

NEW LOW PRICE!
Canares new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects.

  • 75-ohm construction: Crimp Pin & Sleeve.
  • Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration.
  • VSWR less than or equal to 1.1 DC to 200MHZ.
  • No solderingrequired, assembly time reduced by >80%
  • EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpà thats all there is to it!
  • Use standard Canare Crimp and Strip tools.
  • For use with Canare LV-61S, Belden 8241, 8279.
  • Canare Boot: CB25
  • Canare Stripper TS100E.
  • Canare CrimpTool: TC-1
  • Canare Die Set: TCD-451CA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANRCAPC4A
Product Name Canare RCA Male For LV61S 8241 8279
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 8828B2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details