HAVE, Inc. Canare RCA Male Custom For Belden 1505F CANRCAPC42

Description
CANRCAPC42 - CANARE RCAP-C42 RCA CONNECTOR FOR BELDEN 1505F Canare's 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No soldering required, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimp… that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Belden 1505F Canare Boot: CB25 Canare Stripper TS100E Canare Crimp Tool: TC-1 Canare Die Set: TCD-31C
Description
CANRCAPC42 - CANARE RCAP-C42 RCA CONNECTOR FOR BELDEN 1505F Canare's 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No soldering required, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimp… that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Belden 1505F Canare Boot: CB25 Canare Stripper TS100E Canare Crimp Tool: TC-1 Canare Die Set: TCD-31C

Suppliers

Company
Product
Description
Supplier Links
Canare RCA Male Custom For Belden 1505F - CANRCAPC42 - HAVE, Inc.
Hudson, NY, USA
Canare RCA Male Custom For Belden 1505F
CANRCAPC42
Canare RCA Male Custom For Belden 1505F CANRCAPC42
CANRCAPC42 - CANARE RCAP-C42 RCA CONNECTOR FOR BELDEN 1505F Canare's 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No soldering required, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimp… that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Belden 1505F Canare Boot: CB25 Canare Stripper TS100E Canare Crimp Tool: TC-1 Canare Die Set: TCD-31C

CANRCAPC42 - CANARE RCAP-C42 RCA CONNECTOR FOR BELDEN 1505F
Canare's 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects.

  • 75-ohm construction; Crimp Pin & Sleeve.
  • Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration.
  • VSWR less than or equal to 1.1 DC to 200MHZ.
  • No soldering required, assembly time reduced by >80%
  • EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimp… that's all there is to it!
  • Use standard Canare Crimp and Strip tools.
  • For use with Belden 1505F
  • Canare Boot: CB25
  • Canare Stripper TS100E
  • Canare Crimp Tool: TC-1
  • Canare Die Set: TCD-31C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANRCAPC42
Product Name Canare RCA Male Custom For Belden 1505F
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Backplane Connectors - Specialized - 10009536-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers