HAVE, Inc. Canare RCA Male For A2V1 L3c2vs V3C CANRCAPC3A

Description
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare A2V1, V-3C, L-3C2VS, Belden 1855A Canare Boots: CB24 Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-35CA, TCD-3C
Description
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare A2V1, V-3C, L-3C2VS, Belden 1855A Canare Boots: CB24 Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-35CA, TCD-3C

Suppliers

Company
Product
Description
Supplier Links
Canare RCA Male For A2V1 L3c2vs V3C - CANRCAPC3A - HAVE, Inc.
Hudson, NY, USA
Canare RCA Male For A2V1 L3c2vs V3C
CANRCAPC3A
Canare RCA Male For A2V1 L3c2vs V3C CANRCAPC3A
Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No solderingrequired, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Canare A2V1, V-3C, L-3C2VS, Belden 1855A Canare Boots: CB24 Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-35CA, TCD-3C

Canare's new 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matched with precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects.

  • 75-ohm construction; Crimp Pin & Sleeve.
  • Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration.
  • VSWR less than or equal to 1.1 DC to 200MHZ.
  • No solderingrequired, assembly time reduced by >80%
  • EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpà that's all there is to it!
  • Use standard Canare Crimp and Strip tools.
  • For use with Canare A2V1, V-3C, L-3C2VS, Belden 1855A
  • Canare Boots: CB24
  • Canare Stripper TS100E.
  • Canare Crimp Tool: TC-1
  • Canare Die Set: TCD-35CA, TCD-3C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANRCAPC3A
Product Name Canare RCA Male For A2V1 L3c2vs V3C
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details