HAVE, Inc. Canare RCA Male For Belden 1855A CANRCAPC25F

Description
Canare's 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matchedwith precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No soldering required, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Belden 1855A Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-3C
Description
Canare's 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matchedwith precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No soldering required, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Belden 1855A Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-3C

Suppliers

Company
Product
Description
Supplier Links
Canare RCA Male For Belden 1855A - CANRCAPC25F - HAVE, Inc.
Hudson, NY, USA
Canare RCA Male For Belden 1855A
CANRCAPC25F
Canare RCA Male For Belden 1855A CANRCAPC25F
Canare's 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matchedwith precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects. 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. VSWR less than or equal to 1.1 DC to 200MHZ. No soldering required, assembly time reduced by >80% EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpã that's all there is to it! Use standard Canare Crimp and Strip tools. For use with Belden 1855A Canare Stripper TS100E. Canare Crimp Tool: TC-1 Canare Die Set: TCD-3C

Canare's 75-ohm type RCA Video Crimp Plugs are impedance matched and total Canare Quality. Achieve outstanding analog and digital electrical performance with a usable bandwidth to 200MHz when matchedwith precision 75-ohm coaxial video cable. Great for Multimedia Patchcords, Hi-Res Video Monitors, SPDIF Digital Audio, Duplication Decks, VCR & Camcorders, Audio Interconnects.

  • 75-ohm construction; Crimp Pin & Sleeve.
  • Gold Plated Center Shaft. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration.
  • VSWR less than or equal to 1.1 DC to 200MHZ.
  • No soldering required, assembly time reduced by >80%
  • EASY FAST Assembly. Just 1) strip back the cable 2) Crimp on the center pin 3) Snap-lock the pin with cable into the RCAP body 4) Slide up the sleeve and crimpà that's all there is to it!
  • Use standard Canare Crimp and Strip tools.
  • For use with Belden 1855A
  • Canare Stripper TS100E.
  • Canare Crimp Tool: TC-1
  • Canare Die Set: TCD-3C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANRCAPC25F
Product Name Canare RCA Male For Belden 1855A
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details