HAVE, Inc. Canare RCAP010F 75 Ohm RCA-RCA 10' CANRCAP010F

Description
CANRCAP010FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 10':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF
Description
CANRCAP010FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 10':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF

Suppliers

Company
Product
Description
Supplier Links
Canare RCAP010F 75 Ohm RCA-RCA 10' - CANRCAP010F - HAVE, Inc.
Hudson, NY, USA
Canare RCAP010F 75 Ohm RCA-RCA 10'
CANRCAP010F
Canare RCAP010F 75 Ohm RCA-RCA 10' CANRCAP010F
CANRCAP010FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 10':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF

CANRCAP010FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 10':, Black
FEATURES:

  • Canare 75 Ohm RCA Crimp Plugs
  • Super Flexible
  • High Density Copper Braid Shields
  • Variety of Jacket Colors and lengths available
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
  • Great for SPDIF
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANRCAP010F
Product Name Canare RCAP010F 75 Ohm RCA-RCA 10'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details