HAVE, Inc. Canare RCAP003F 75 Ohm RCA-RCA 3' CANRCAP003F

Description
CANRCAP003FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 3':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF
Description
CANRCAP003FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 3':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF

Suppliers

Company
Product
Description
Supplier Links
Canare RCAP003F 75 Ohm RCA-RCA 3' - CANRCAP003F - HAVE, Inc.
Hudson, NY, USA
Canare RCAP003F 75 Ohm RCA-RCA 3'
CANRCAP003F
Canare RCAP003F 75 Ohm RCA-RCA 3' CANRCAP003F
CANRCAP003FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 3':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF

CANRCAP003FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 3':, Black
FEATURES:

  • Canare 75 Ohm RCA Crimp Plugs
  • Super Flexible
  • High Density Copper Braid Shields
  • Variety of Jacket Colors and lengths available
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
  • Great for SPDIF
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANRCAP003F
Product Name Canare RCAP003F 75 Ohm RCA-RCA 3'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, 3.0 GHz, 2.0 ft. (0.61m) - CBL-2FM-75+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details