HAVE, Inc. Canare RCAP002F 75 Ohm RCA-RCA 2' CANRCAP002F

Description
CANRCAP002FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 2':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF
Description
CANRCAP002FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 2':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF

Suppliers

Company
Product
Description
Supplier Links
Canare RCAP002F 75 Ohm RCA-RCA 2' - CANRCAP002F - HAVE, Inc.
Hudson, NY, USA
Canare RCAP002F 75 Ohm RCA-RCA 2'
CANRCAP002F
Canare RCAP002F 75 Ohm RCA-RCA 2' CANRCAP002F
CANRCAP002FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 2':, Black FEATURES: Canare 75 Ohm RCA Crimp Plugs Super Flexible High Density Copper Braid Shields Variety of Jacket Colors and lengths available 100% Test and Quality Controlled Excellent Connector Pull Strength Great for SPDIF

CANRCAP002FBLA - Canare 75 Ohm RCA Video Cable - Made with Canare LV61-S Cable and Canare RCAP-C4A Connectors. 2':, Black
FEATURES:

  • Canare 75 Ohm RCA Crimp Plugs
  • Super Flexible
  • High Density Copper Braid Shields
  • Variety of Jacket Colors and lengths available
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
  • Great for SPDIF
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANRCAP002F
Product Name Canare RCAP002F 75 Ohm RCA-RCA 2'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details