HAVE, Inc. Canare R460S 460S Large Cable Reel CANR460S

Description
NEW LOW PRICE! CANR460S - Canare Cable Reel, Medium Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange portfor snake ends R460S - Connector Mounting: No
Description
NEW LOW PRICE! CANR460S - Canare Cable Reel, Medium Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange portfor snake ends R460S - Connector Mounting: No

Suppliers

Company
Product
Description
Supplier Links
Canare R460S 460S Large Cable Reel - CANR460S - HAVE, Inc.
Hudson, NY, USA
Canare R460S 460S Large Cable Reel
CANR460S
Canare R460S 460S Large Cable Reel CANR460S
NEW LOW PRICE! CANR460S - Canare Cable Reel, Medium Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange portfor snake ends R460S - Connector Mounting: No

NEW LOW PRICE!
CANR460S - Canare Cable Reel, Medium Size
High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate.

  • Durable long lasting black finish
  • Tubular Steel Construction
  • Rugged winding handle
  • Roll-around casters on Medium and Large R models
  • Exit flange portfor snake ends
  • R460S - Connector Mounting: No
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number CANR460S
Product Name Canare R460S 460S Large Cable Reel
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML3946 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Hose Reels - 2309385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 60.7 ft (185 dm)
View Details
Portable Storage Reels on Wheel - C1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Macnaught M3 Industrial Grade Air Water Hose Reel Dual Pedestal Construction 300 PSI Shop and Truck Mount Duty 1/2 Inch x 50 FT - M3D-AW-5050 - Macnaught USA, Inc.
Specs
Type Of Reel Hose Reel
Assembly Assembly
Inside Hose Diameter 0.5000 inch (12.7 mm)
View Details