HAVE, Inc. Canare MR202-16AT Audio Snake Cable 16Ch 25G Foil - 100M (32 CANMR20216AT-100M

Description
THANK YOU FOR VISITING FROM OUR 2/1/2010 EMAIL PROMOTION. THIS SPECIALLY PRICED ITEM HAS SOLD OUT AT THE PROMOTIONAL PRICE. WE HAD A LIMITED AMOUNT AVAILABLE AT THAT PRICE, SORRY FOR ANY INCONVENIENCE. Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .551 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: BLACK
Description
THANK YOU FOR VISITING FROM OUR 2/1/2010 EMAIL PROMOTION. THIS SPECIALLY PRICED ITEM HAS SOLD OUT AT THE PROMOTIONAL PRICE. WE HAD A LIMITED AMOUNT AVAILABLE AT THAT PRICE, SORRY FOR ANY INCONVENIENCE. Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .551 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: BLACK

Suppliers

Company
Product
Description
Supplier Links
Canare MR202-16AT Audio Snake Cable 16Ch 25G Foil - 100M (32 - CANMR20216AT-100M - HAVE, Inc.
Hudson, NY, USA
Canare MR202-16AT Audio Snake Cable 16Ch 25G Foil - 100M (32
CANMR20216AT-100M
Canare MR202-16AT Audio Snake Cable 16Ch 25G Foil - 100M (32 CANMR20216AT-100M
THANK YOU FOR VISITING FROM OUR 2/1/2010 EMAIL PROMOTION. THIS SPECIALLY PRICED ITEM HAS SOLD OUT AT THE PROMOTIONAL PRICE. WE HAD A LIMITED AMOUNT AVAILABLE AT THAT PRICE, SORRY FOR ANY INCONVENIENCE. Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .551 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: BLACK

THANK YOU FOR VISITING FROM OUR 2/1/2010 EMAIL PROMOTION. THIS SPECIALLY PRICED ITEM HAS SOLD OUT AT THE PROMOTIONAL PRICE. WE HAD A LIMITED AMOUNT AVAILABLE AT THAT PRICE, SORRY FOR ANY INCONVENIENCE.
Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks.

  • Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable.
  • Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded for easy identification
  • Overall PVC jacketed for strength and durability
  • Nominal DC Resistance Conductor: 32.5 ohms/1000':
  • Nominal Capacitance between conductors: 23.2 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .551 in.
  • Individual channel Outside Diameter (O.D.): .106 in. (2.7mm)
  • Available Reel Sizes: 100M (328 ft.)
  • Jacket Color: BLACK
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANMR20216AT-100M
Product Name Canare MR202-16AT Audio Snake Cable 16Ch 25G Foil - 100M (32
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349486 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 2.5 mm2
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details