HAVE, Inc. Canare MR202-4AT Audio Snake Cable 4Ch 25G Foil - 100M (328 CANMR20204AT-100M

Description
Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .299 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: BLACK
Description
Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .299 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: BLACK

Suppliers

Company
Product
Description
Supplier Links
Canare MR202-4AT Audio Snake Cable 4Ch 25G Foil - 100M (328 - CANMR20204AT-100M - HAVE, Inc.
Hudson, NY, USA
Canare MR202-4AT Audio Snake Cable 4Ch 25G Foil - 100M (328
CANMR20204AT-100M
Canare MR202-4AT Audio Snake Cable 4Ch 25G Foil - 100M (328 CANMR20204AT-100M
Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .299 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: BLACK

Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks.

  • Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable.
  • Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded for easy identification
  • Overall PVC jacketed for strength and durability
  • Nominal DC Resistance Conductor: 32.5 ohms/1000':
  • Nominal Capacitance between conductors: 23.2 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .299 in.
  • Individual channel Outside Diameter (O.D.): .106 in. (2.7mm)
  • Available Reel Sizes: 100M (328 ft.)
  • Jacket Color: BLACK
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANMR20204AT-100M
Product Name Canare MR202-4AT Audio Snake Cable 4Ch 25G Foil - 100M (328
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 2024840 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Insulation Pvc
Cable Conductor Tinned copper
View Details
E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details