HAVE, Inc. CANARE MDVJSTW MIDSIZE DUAL VIDEO JACK NORMAL THROUGH CANMDVJSTW

Description
CANMDVJSTW - Canare's new Mid-Size Staggered Dual Video Jack - Normal Through Canare's new Mid-Sized Video Jacks have staggered rear output, to accept both standard or slim BNC connectors. Allows up to 32 video connectors in a single patchbay. Staggered length jacks accept standard BNC connectors side-by-side Meet professional 75-ohm, up to 3GHz compatible requirements Lightweight aluminum alloy jacks fit into 1RU, 1.5RU, 2RU and 4RU size panels Normal Through Version Return Loss BNC-BNC: >20dB (2.4GHz) Return Loss BNC-VIDEO Patch: >18dB ( 2.4GHz) Isolation: >20dB (2.4GHz) Insertion Loss: >0.8dB (2.4GHz)
Description
CANMDVJSTW - Canare's new Mid-Size Staggered Dual Video Jack - Normal Through Canare's new Mid-Sized Video Jacks have staggered rear output, to accept both standard or slim BNC connectors. Allows up to 32 video connectors in a single patchbay. Staggered length jacks accept standard BNC connectors side-by-side Meet professional 75-ohm, up to 3GHz compatible requirements Lightweight aluminum alloy jacks fit into 1RU, 1.5RU, 2RU and 4RU size panels Normal Through Version Return Loss BNC-BNC: >20dB (2.4GHz) Return Loss BNC-VIDEO Patch: >18dB ( 2.4GHz) Isolation: >20dB (2.4GHz) Insertion Loss: >0.8dB (2.4GHz)

Suppliers

Company
Product
Description
Supplier Links
CANARE MDVJSTW MIDSIZE DUAL VIDEO JACK NORMAL THROUGH - CANMDVJSTW - HAVE, Inc.
Hudson, NY, USA
CANARE MDVJSTW MIDSIZE DUAL VIDEO JACK NORMAL THROUGH
CANMDVJSTW
CANARE MDVJSTW MIDSIZE DUAL VIDEO JACK NORMAL THROUGH CANMDVJSTW
CANMDVJSTW - Canare's new Mid-Size Staggered Dual Video Jack - Normal Through Canare's new Mid-Sized Video Jacks have staggered rear output, to accept both standard or slim BNC connectors. Allows up to 32 video connectors in a single patchbay. Staggered length jacks accept standard BNC connectors side-by-side Meet professional 75-ohm, up to 3GHz compatible requirements Lightweight aluminum alloy jacks fit into 1RU, 1.5RU, 2RU and 4RU size panels Normal Through Version Return Loss BNC-BNC: >20dB (2.4GHz) Return Loss BNC-VIDEO Patch: >18dB ( 2.4GHz) Isolation: >20dB (2.4GHz) Insertion Loss: >0.8dB (2.4GHz)

CANMDVJSTW - Canare's new Mid-Size Staggered Dual Video Jack - Normal Through
Canare's new Mid-Sized Video Jacks have staggered rear output, to accept both standard or slim BNC connectors.

  • Allows up to 32 video connectors in a single patchbay.
  • Staggered length jacks accept standard BNC connectors side-by-side
  • Meet professional 75-ohm, up to 3GHz compatible requirements
  • Lightweight aluminum alloy jacks fit into 1RU, 1.5RU, 2RU and 4RU size panels
  • Normal Through Version
  • Return Loss BNC-BNC: >20dB (2.4GHz)
  • Return Loss BNC-VIDEO Patch: >18dB ( 2.4GHz)
  • Isolation: >20dB (2.4GHz) Insertion Loss: >0.8dB (2.4GHz)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANMDVJSTW
Product Name CANARE MDVJSTW MIDSIZE DUAL VIDEO JACK NORMAL THROUGH
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - Z6473-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers