HAVE, Inc. CANARE MBCPC5F SLIM BNC MALE CONNECTOR FOR L/V-5CFB CANMBCPC5F

Description
Canare's newly designed Slim BNC Plugs, with the same famous Canare quality or workmanship and performance. For use with Canare's new innovative Mid-Size High Density Patchbay. Return Loss of 20dB or greater at DC-2.4 GHz 12 mm O.D. is ideal for use with high-density integrated devices. For Belden 1189A Cable Matching Boot: CANCB26 Matching Crimp Die: CANTCDD5CF
Description
Canare's newly designed Slim BNC Plugs, with the same famous Canare quality or workmanship and performance. For use with Canare's new innovative Mid-Size High Density Patchbay. Return Loss of 20dB or greater at DC-2.4 GHz 12 mm O.D. is ideal for use with high-density integrated devices. For Belden 1189A Cable Matching Boot: CANCB26 Matching Crimp Die: CANTCDD5CF

Suppliers

Company
Product
Description
Supplier Links
CANARE MBCPC5F SLIM BNC MALE CONNECTOR FOR L/V-5CFB - CANMBCPC5F - HAVE, Inc.
Hudson, NY, USA
CANARE MBCPC5F SLIM BNC MALE CONNECTOR FOR L/V-5CFB
CANMBCPC5F
CANARE MBCPC5F SLIM BNC MALE CONNECTOR FOR L/V-5CFB CANMBCPC5F
Canare's newly designed Slim BNC Plugs, with the same famous Canare quality or workmanship and performance. For use with Canare's new innovative Mid-Size High Density Patchbay. Return Loss of 20dB or greater at DC-2.4 GHz 12 mm O.D. is ideal for use with high-density integrated devices. For Belden 1189A Cable Matching Boot: CANCB26 Matching Crimp Die: CANTCDD5CF

Canare's newly designed Slim BNC Plugs, with the same famous Canare quality or workmanship and performance. For use with Canare's new innovative Mid-Size High Density Patchbay.

  • Return Loss of 20dB or greater at DC-2.4 GHz
  • 12 mm O.D. is ideal for use with high-density integrated devices.
  • For Belden 1189A Cable
  • Matching Boot: CANCB26
  • Matching Crimp Die: CANTCDD5CF
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANMBCPC5F
Product Name CANARE MBCPC5F SLIM BNC MALE CONNECTOR FOR L/V-5CFB
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details