HAVE, Inc. CANARE MBCPC4F SLIM BNC MALE CONNECTOR FOR BELDEN 1505A CANMBCPC4F

Description
CANMBCPC4F - Canare Slim BNC Male Cable End Connector. For Belden 1505A Cable. Canare's newly designed Slim BNC Plugs, with the same famous Canare quality or workmanship and performance. For use with Canare's new innovative Mid-Size High Density Patchbay. Return Loss of 20dB or greater at DC-2.4 GHz 12 mm O.D. is ideal for use with high-density integrated devices. For Belden 1505A Cable Matching Boot: CANCB25 Matching Crimp Die: CANTCD4C, CANTCD451C
Description
CANMBCPC4F - Canare Slim BNC Male Cable End Connector. For Belden 1505A Cable. Canare's newly designed Slim BNC Plugs, with the same famous Canare quality or workmanship and performance. For use with Canare's new innovative Mid-Size High Density Patchbay. Return Loss of 20dB or greater at DC-2.4 GHz 12 mm O.D. is ideal for use with high-density integrated devices. For Belden 1505A Cable Matching Boot: CANCB25 Matching Crimp Die: CANTCD4C, CANTCD451C

Suppliers

Company
Product
Description
Supplier Links
CANARE MBCPC4F SLIM BNC MALE CONNECTOR FOR BELDEN 1505A - CANMBCPC4F - HAVE, Inc.
Hudson, NY, USA
CANARE MBCPC4F SLIM BNC MALE CONNECTOR FOR BELDEN 1505A
CANMBCPC4F
CANARE MBCPC4F SLIM BNC MALE CONNECTOR FOR BELDEN 1505A CANMBCPC4F
CANMBCPC4F - Canare Slim BNC Male Cable End Connector. For Belden 1505A Cable. Canare's newly designed Slim BNC Plugs, with the same famous Canare quality or workmanship and performance. For use with Canare's new innovative Mid-Size High Density Patchbay. Return Loss of 20dB or greater at DC-2.4 GHz 12 mm O.D. is ideal for use with high-density integrated devices. For Belden 1505A Cable Matching Boot: CANCB25 Matching Crimp Die: CANTCD4C, CANTCD451C

CANMBCPC4F - Canare Slim BNC Male Cable End Connector. For Belden 1505A Cable.
Canare's newly designed Slim BNC Plugs, with the same famous Canare quality or workmanship and performance. For use with Canare's new innovative Mid-Size High Density Patchbay.

  • Return Loss of 20dB or greater at DC-2.4 GHz
  • 12 mm O.D. is ideal for use with high-density integrated devices.
  • For Belden 1505A Cable
  • Matching Boot: CANCB25
  • Matching Crimp Die: CANTCD4C, CANTCD451C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANMBCPC4F
Product Name CANARE MBCPC4F SLIM BNC MALE CONNECTOR FOR BELDEN 1505A
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Coaxial Connector (RF) Adapters - ABB.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details