HAVE, Inc. Canare LV77S Coaxial Video Cable 22G Red 153M (500ft) Reel CANLV77SRED153M

Description
Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Available Reel Sizes: 153M (500 ft.) Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow Compatible Crimp Connectors & Tooling: BNC Male (plug): BCP-C77A RCA Male (plug): RCAP-C77 "F" Male (plug): FP-C5/04 Crimp Tool: TC-1 Crimp Die Set: TCD-5CF Multi-Stripper: TS100E Strain Relief Boot: CB-05 Series Complete Tool Kit: HAVR5A5CF (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)
Description
Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Available Reel Sizes: 153M (500 ft.) Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow Compatible Crimp Connectors & Tooling: BNC Male (plug): BCP-C77A RCA Male (plug): RCAP-C77 "F" Male (plug): FP-C5/04 Crimp Tool: TC-1 Crimp Die Set: TCD-5CF Multi-Stripper: TS100E Strain Relief Boot: CB-05 Series Complete Tool Kit: HAVR5A5CF (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)

Suppliers

Company
Product
Description
Supplier Links
Canare LV77S Coaxial Video Cable 22G Red 153M (500ft) Reel - CANLV77SRED153M - HAVE, Inc.
Hudson, NY, USA
Canare LV77S Coaxial Video Cable 22G Red 153M (500ft) Reel
CANLV77SRED153M
Canare LV77S Coaxial Video Cable 22G Red 153M (500ft) Reel CANLV77SRED153M
Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Available Reel Sizes: 153M (500 ft.) Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow Compatible Crimp Connectors & Tooling: BNC Male (plug): BCP-C77A RCA Male (plug): RCAP-C77 "F" Male (plug): FP-C5/04 Crimp Tool: TC-1 Crimp Die Set: TCD-5CF Multi-Stripper: TS100E Strain Relief Boot: CB-05 Series Complete Tool Kit: HAVR5A5CF (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)

Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords.

  • Double shielded. 95% over 92% Bare Copper Braid.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1.
  • Conductors: 22 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: < 15.3 ohms/1000 ft.
  • Shield DC Resistance: < 1.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 4 dB/100 ft at 150 MHz
  • Available Reel Sizes: 153M (500 ft.)
  • Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow
    Compatible Crimp Connectors & Tooling:
    BNC Male (plug): BCP-C77A
    RCA Male (plug): RCAP-C77
    "F" Male (plug): FP-C5/04
    Crimp Tool: TC-1
    Crimp Die Set: TCD-5CF
    Multi-Stripper: TS100E
    Strain Relief Boot: CB-05 Series
    Complete Tool Kit: HAVR5A5CF
    (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANLV77SRED153M
Product Name Canare LV77S Coaxial Video Cable 22G Red 153M (500ft) Reel
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details