HAVE, Inc. Canare LV77S Coaxial Video Cable 22G Purple 153M (500ft) Ree CANLV77SPUR153M

Description
Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Available Reel Sizes: 153M (500 ft.) Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow Compatible Crimp Connectors & Tooling: BNC Male (plug): BCP-C77A RCA Male (plug): RCAP-C77 "F" Male (plug): FP-C5/04 Crimp Tool: TC-1 Crimp Die Set: TCD-5CF Multi-Stripper: TS100E Strain Relief Boot: CB-05 Series Complete Tool Kit: HAVR5A5CF (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)
Description
Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Available Reel Sizes: 153M (500 ft.) Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow Compatible Crimp Connectors & Tooling: BNC Male (plug): BCP-C77A RCA Male (plug): RCAP-C77 "F" Male (plug): FP-C5/04 Crimp Tool: TC-1 Crimp Die Set: TCD-5CF Multi-Stripper: TS100E Strain Relief Boot: CB-05 Series Complete Tool Kit: HAVR5A5CF (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)

Suppliers

Company
Product
Description
Supplier Links
Canare LV77S Coaxial Video Cable 22G Purple 153M (500ft) Ree - CANLV77SPUR153M - HAVE, Inc.
Hudson, NY, USA
Canare LV77S Coaxial Video Cable 22G Purple 153M (500ft) Ree
CANLV77SPUR153M
Canare LV77S Coaxial Video Cable 22G Purple 153M (500ft) Ree CANLV77SPUR153M
Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Available Reel Sizes: 153M (500 ft.) Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow Compatible Crimp Connectors & Tooling: BNC Male (plug): BCP-C77A RCA Male (plug): RCAP-C77 "F" Male (plug): FP-C5/04 Crimp Tool: TC-1 Crimp Die Set: TCD-5CF Multi-Stripper: TS100E Strain Relief Boot: CB-05 Series Complete Tool Kit: HAVR5A5CF (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)

Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords.

  • Double shielded. 95% over 92% Bare Copper Braid.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1.
  • Conductors: 22 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: < 15.3 ohms/1000 ft.
  • Shield DC Resistance: < 1.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 4 dB/100 ft at 150 MHz
  • Available Reel Sizes: 153M (500 ft.)
  • Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow
    Compatible Crimp Connectors & Tooling:
    BNC Male (plug): BCP-C77A
    RCA Male (plug): RCAP-C77
    "F" Male (plug): FP-C5/04
    Crimp Tool: TC-1
    Crimp Die Set: TCD-5CF
    Multi-Stripper: TS100E
    Strain Relief Boot: CB-05 Series
    Complete Tool Kit: HAVR5A5CF
    (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANLV77SPUR153M
Product Name Canare LV77S Coaxial Video Cable 22G Purple 153M (500ft) Ree
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
V78209 - 75 Ohm Coaxial Cable - V78209 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper center conductor
View Details
BNC Male St. Connector With RG58 Cable (L-3Mtr) + BNC Male St. Connector - ET-BMS-2L3-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable Assembly
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers