HAVE, Inc. Canare L7CFB 11 Solid Coax 15G Braid - 300M (984 ft) Reel CANL7CFB-300M

Description
Canare':s 75-ohm Precision Digital RG11 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coaxthat meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >96% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 15 AWG Solid Annealed Copper Conductor DC Resistance: < 3.1 ohms/1000 ft. Shield DC Resistance: < 1.4 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 1.8 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1660': @ 270Mb/s Standard Jacket colors: Black Available Reel Lengths: 300M (984 ft.) 6-8 Week Lead, A.R.O.
Description
Canare':s 75-ohm Precision Digital RG11 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coaxthat meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >96% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 15 AWG Solid Annealed Copper Conductor DC Resistance: < 3.1 ohms/1000 ft. Shield DC Resistance: < 1.4 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 1.8 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1660': @ 270Mb/s Standard Jacket colors: Black Available Reel Lengths: 300M (984 ft.) 6-8 Week Lead, A.R.O.

Suppliers

Company
Product
Description
Supplier Links
Canare L7CFB 11 Solid Coax 15G Braid - 300M (984 ft) Reel - CANL7CFB-300M - HAVE, Inc.
Hudson, NY, USA
Canare L7CFB 11 Solid Coax 15G Braid - 300M (984 ft) Reel
CANL7CFB-300M
Canare L7CFB 11 Solid Coax 15G Braid - 300M (984 ft) Reel CANL7CFB-300M
Canare':s 75-ohm Precision Digital RG11 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coaxthat meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >96% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 15 AWG Solid Annealed Copper Conductor DC Resistance: < 3.1 ohms/1000 ft. Shield DC Resistance: < 1.4 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 1.8 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1660': @ 270Mb/s Standard Jacket colors: Black Available Reel Lengths: 300M (984 ft.) 6-8 Week Lead, A.R.O.

Canare':s 75-ohm Precision Digital RG11 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coaxthat meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >96% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 15 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 3.1 ohms/1000 ft.
  • Shield DC Resistance: < 1.4 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 1.8 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 1660': @ 270Mb/s
  • Standard Jacket colors: Black
  • Available Reel Lengths: 300M (984 ft.)
  • 6-8 Week Lead, A.R.O.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL7CFB-300M
Product Name Canare L7CFB 11 Solid Coax 15G Braid - 300M (984 ft) Reel
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RG214/U, PE Insulated, Coaxial Cable Spool - 9661 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
North American 13 AWG
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket Silicone
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details