HAVE, Inc. Canare L-5CFB SDI RG6 Video Coax Cable 18AWG Red - 300M (984 CANL5CFBRED300M

Description
Canare':s 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: <: 7.0 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1210': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red, Yellow Available Reel Lengths: 300M (984 ft.)
Description
Canare':s 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: <: 7.0 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1210': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red, Yellow Available Reel Lengths: 300M (984 ft.)

Suppliers

Company
Product
Description
Supplier Links
Canare L-5CFB SDI RG6 Video Coax Cable 18AWG Red - 300M (984 - CANL5CFBRED300M - HAVE, Inc.
Hudson, NY, USA
Canare L-5CFB SDI RG6 Video Coax Cable 18AWG Red - 300M (984
CANL5CFBRED300M
Canare L-5CFB SDI RG6 Video Coax Cable 18AWG Red - 300M (984 CANL5CFBRED300M
Canare':s 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: <: 7.0 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1210': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red, Yellow Available Reel Lengths: 300M (984 ft.)

Canare':s 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >:93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 18 AWG Solid Annealed Copper
  • Conductor DC Resistance: <: 7.0 ohms/1000 ft.
  • Shield DC Resistance: <: 2.1 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 2.5 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 1210': @ 270Mb/s
  • Standard Jacket colors: Black, Blue, Green, Red, Yellow
  • Available Reel Lengths: 300M (984 ft.)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL5CFBRED300M
Product Name Canare L-5CFB SDI RG6 Video Coax Cable 18AWG Red - 300M (984
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Bantam Plug to Alligator Clips, Audio Test Cable - 2629 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Polyethylene Co-ax Cable -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
SMA Male St. Connector With RG178 Cable (L-15CM) + UFL Connector - ET-SMS-4L15C-UFL - Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable Assembly
View Details