HAVE, Inc. Canare L-5CFB SDI RG6 Video Coax Cable 18AWG Black - 300M (9 CANL5CFBBLA300M

Description
Canare':s 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: <: 7.0 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1210': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red, Yellow Available Reel Lengths: 300M (984 ft.)
Description
Canare':s 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: <: 7.0 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1210': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red, Yellow Available Reel Lengths: 300M (984 ft.)

Suppliers

Company
Product
Description
Supplier Links
Canare L-5CFB SDI RG6 Video Coax Cable 18AWG Black - 300M (9 - CANL5CFBBLA300M - HAVE, Inc.
Hudson, NY, USA
Canare L-5CFB SDI RG6 Video Coax Cable 18AWG Black - 300M (9
CANL5CFBBLA300M
Canare L-5CFB SDI RG6 Video Coax Cable 18AWG Black - 300M (9 CANL5CFBBLA300M
Canare':s 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: <: 7.0 ohms/1000 ft. Shield DC Resistance: <: 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1210': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red, Yellow Available Reel Lengths: 300M (984 ft.)

Canare':s 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >:93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 18 AWG Solid Annealed Copper
  • Conductor DC Resistance: <: 7.0 ohms/1000 ft.
  • Shield DC Resistance: <: 2.1 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 2.5 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 1210': @ 270Mb/s
  • Standard Jacket colors: Black, Blue, Green, Red, Yellow
  • Available Reel Lengths: 300M (984 ft.)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL5CFBBLA300M
Product Name Canare L-5CFB SDI RG6 Video Coax Cable 18AWG Black - 300M (9
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket PTFE, PUR
View Details
Coaxial Cable - 1115490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 16.4 ft (50 dm)
View Details