HAVE, Inc. Canare L-4E6S Starquad Microphone Cable Gray - 200M (656 ft) CANL4E6SGRA200M

Description
Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate strands in each conductor eliminate breakage due to flexing. Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Flexible in extreme cold weather. Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000 ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Nominal Outside Diameter (O.D.): .236 in. (6.00mm) Available Reel Sizes: 200M (656 ft.) 305M (1000 ft.) Available Jacket Colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow.
Description
Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate strands in each conductor eliminate breakage due to flexing. Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Flexible in extreme cold weather. Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000 ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Nominal Outside Diameter (O.D.): .236 in. (6.00mm) Available Reel Sizes: 200M (656 ft.) 305M (1000 ft.) Available Jacket Colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow.

Suppliers

Company
Product
Description
Supplier Links
Canare L-4E6S Starquad Microphone Cable Gray - 200M (656 ft) - CANL4E6SGRA200M - HAVE, Inc.
Hudson, NY, USA
Canare L-4E6S Starquad Microphone Cable Gray - 200M (656 ft)
CANL4E6SGRA200M
Canare L-4E6S Starquad Microphone Cable Gray - 200M (656 ft) CANL4E6SGRA200M
Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate strands in each conductor eliminate breakage due to flexing. Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Flexible in extreme cold weather. Shield: >:95% Copper High-density TAC Braid. Conductor DC Resistance: <:29.9 ohms/1000 ft. Shield DC Resistance: <:9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Nominal Outside Diameter (O.D.): .236 in. (6.00mm) Available Reel Sizes: 200M (656 ft.) 305M (1000 ft.) Available Jacket Colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow.

Canare L-4E6S Microphone and Audio Line Cable is the PREMIER Star Quad cable for all hand held microphone applications. Flexible, satin smooth to the touch, and extra strong, this standard diameter 21 AWG cable fits perfectly in all XLR-type audio connectors. 40 separate strands in each conductor eliminate breakage due to flexing. Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Flexible in extreme cold weather.
  • Shield: >:95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <:29.9 ohms/1000 ft.
  • Shield DC Resistance: <:9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft
  • Nominal Impedance: 44-ohm.
  • Nominal Outside Diameter (O.D.): .236 in. (6.00mm)
  • Available Reel Sizes: 200M (656 ft.) 305M (1000 ft.)
  • Available Jacket Colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E6SGRA200M
Product Name Canare L-4E6S Starquad Microphone Cable Gray - 200M (656 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details