HAVE, Inc. Canare L4E6AT Starquad Microphone Cable 20Awg Foil Shield - CANL4E6AT-200M

Description
Canare L-4E6AT Star Quad Mic &: Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar«: 29 filler that':s stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield &: drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 20 AWG, stranded (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <:19.4 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .244 in. (6.20mm) Available Reel Sizes: 200M (656': ft.) Available Jacket Colors: Black (Gray - Special Order).
Description
Canare L-4E6AT Star Quad Mic &: Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar«: 29 filler that':s stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield &: drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 20 AWG, stranded (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <:19.4 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .244 in. (6.20mm) Available Reel Sizes: 200M (656': ft.) Available Jacket Colors: Black (Gray - Special Order).

Suppliers

Company
Product
Description
Supplier Links
Canare L4E6AT Starquad Microphone Cable 20Awg Foil Shield - - CANL4E6AT-200M - HAVE, Inc.
Hudson, NY, USA
Canare L4E6AT Starquad Microphone Cable 20Awg Foil Shield -
CANL4E6AT-200M
Canare L4E6AT Starquad Microphone Cable 20Awg Foil Shield - CANL4E6AT-200M
Canare L-4E6AT Star Quad Mic &: Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar«: 29 filler that':s stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield &: drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 20 AWG, stranded (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <:19.4 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .244 in. (6.20mm) Available Reel Sizes: 200M (656': ft.) Available Jacket Colors: Black (Gray - Special Order).

Canare L-4E6AT Star Quad Mic &: Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar«: 29 filler that':s stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield &: drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords.

  • Conductor: 20 AWG, stranded (x4) Copper conductors for flexibility and expanded frequency response.
  • 25 AWG Drain Wire
  • Special cross-linked PE insulation
  • Shield: 100% Aluminum Tape.
  • Conductor DC Resistance: <:19.4 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft
  • Nominal Impedance: 37-ohm.
  • Nominal Outside Diameter (O.D.): .244 in. (6.20mm)
  • Available Reel Sizes: 200M (656': ft.)
  • Available Jacket Colors: Black (Gray - Special Order).
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E6AT-200M
Product Name Canare L4E6AT Starquad Microphone Cable 20Awg Foil Shield -
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details