HAVE, Inc. Canare L4E5C Starquad Microphone Cable 4-Conductor 23Awg Bra CANL4E5C

Description
Canare L-4E5C Microphone and Audio Line Cable is a narrow profile version of Canares PREMIERE L-4E6s Star Quad cable, for all hand held microphone applications. Specially designed to save space andreduce weight during remote field expeditions or confining installations, and still extremely strong and flexible. 23 AWG Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications where narrow profile is a must. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >:96% Copper High-density TAC Braid. Conductor DC Resistance: <:39.7 ohms/1000 ft. Shield DC Resistance: <:7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Nominal Outside Diameter (O.D.): .189 in. (4.80mm) Available jacket colors: Black, (Special Order - Blue, Gray, Green, Orange, Red, Yellow) FOR CUTS : 50 Minimum for single channel cable.
Description
Canare L-4E5C Microphone and Audio Line Cable is a narrow profile version of Canares PREMIERE L-4E6s Star Quad cable, for all hand held microphone applications. Specially designed to save space andreduce weight during remote field expeditions or confining installations, and still extremely strong and flexible. 23 AWG Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications where narrow profile is a must. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >:96% Copper High-density TAC Braid. Conductor DC Resistance: <:39.7 ohms/1000 ft. Shield DC Resistance: <:7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Nominal Outside Diameter (O.D.): .189 in. (4.80mm) Available jacket colors: Black, (Special Order - Blue, Gray, Green, Orange, Red, Yellow) FOR CUTS : 50 Minimum for single channel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare L4E5C Starquad Microphone Cable 4-Conductor 23Awg Bra - CANL4E5C - HAVE, Inc.
Hudson, NY, USA
Canare L4E5C Starquad Microphone Cable 4-Conductor 23Awg Bra
CANL4E5C
Canare L4E5C Starquad Microphone Cable 4-Conductor 23Awg Bra CANL4E5C
Canare L-4E5C Microphone and Audio Line Cable is a narrow profile version of Canares PREMIERE L-4E6s Star Quad cable, for all hand held microphone applications. Specially designed to save space andreduce weight during remote field expeditions or confining installations, and still extremely strong and flexible. 23 AWG Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications where narrow profile is a must. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >:96% Copper High-density TAC Braid. Conductor DC Resistance: <:39.7 ohms/1000 ft. Shield DC Resistance: <:7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Nominal Outside Diameter (O.D.): .189 in. (4.80mm) Available jacket colors: Black, (Special Order - Blue, Gray, Green, Orange, Red, Yellow) FOR CUTS : 50 Minimum for single channel cable.

Canare L-4E5C Microphone and Audio Line Cable is a narrow profile version of Canares PREMIERE L-4E6s Star Quad cable, for all hand held microphone applications. Specially designed to save space andreduce weight during remote field expeditions or confining installations, and still extremely strong and flexible. 23 AWG Star Quad configuration eliminates handling noise and rejects EMI and RFI. Perfect for all Microphone, Audio Rack Wiring, PA System and Audio Patch Cord use in portable applications where narrow profile is a must.

  • Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >:96% Copper High-density TAC Braid.
  • Conductor DC Resistance: <:39.7 ohms/1000 ft.
  • Shield DC Resistance: <:7.6 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 40-ohm.
  • Nominal Outside Diameter (O.D.): .189 in. (4.80mm)
  • Available jacket colors: Black, (Special Order - Blue, Gray, Green, Orange, Red, Yellow)
  • FOR CUTS : 50 Minimum for single channel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E5C
Product Name Canare L4E5C Starquad Microphone Cable 4-Conductor 23Awg Bra
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Twisted Pair & Multicore Data Cable - 2770014 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details