HAVE, Inc. Canare L-4E3-8P Starquad Audio Snake 8Ch 25G Braid - 200M (6 CANL4E308P-200M

Description
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .602 in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.
Description
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .602 in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.

Suppliers

Company
Product
Description
Supplier Links
Canare L-4E3-8P Starquad Audio Snake 8Ch 25G Braid - 200M (6 - CANL4E308P-200M - HAVE, Inc.
Hudson, NY, USA
Canare L-4E3-8P Starquad Audio Snake 8Ch 25G Braid - 200M (6
CANL4E308P-200M
Canare L-4E3-8P Starquad Audio Snake 8Ch 25G Braid - 200M (6 CANL4E308P-200M
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .602 in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.

Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels.

  • Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG).
  • Available in 2, 4, 8, 12, 16, 24 Quad Channels
  • Quad Channels are individually shielded (>:93% Braid) and jacketed
  • Each channel PVCjacket is color coded for easy identification.
  • Nominal DC Resistance Conductor: 75.8 ohms/1000':
  • Nominal Capacitance between conductors: 52 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .602 in.
  • Individual channel Outside Diameter (O.D.): .134 in. (3.4mm)
  • Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.)
  • Jacket color : BLACK.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E308P-200M
Product Name Canare L-4E3-8P Starquad Audio Snake 8Ch 25G Braid - 200M (6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
NEWtuf® Reinforced Silicone Rubber Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Standards / Certifications FDA, USP, ISO 10993 Biocompatibility
View Details
Twisted Pair Cable - 065215-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers