HAVE, Inc. Canare L-4CFB 75ohm SDI Video Cable RG59 - Cut Footage CANL4CFB

Description
Canare's 75-ohm Precision Digital RG59 Coaxial Video Cable is flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low lossdigital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11.0 ohms/1000 ft. Shield DC Resistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 920' @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Purple, Red, Yellow Available Reel Lengths: 300M (984 ft.) FOR CUTS: 50' Minimum length for single channel cuts.
Description
Canare's 75-ohm Precision Digital RG59 Coaxial Video Cable is flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low lossdigital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11.0 ohms/1000 ft. Shield DC Resistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 920' @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Purple, Red, Yellow Available Reel Lengths: 300M (984 ft.) FOR CUTS: 50' Minimum length for single channel cuts.

Suppliers

Company
Product
Description
Supplier Links
Canare L-4CFB 75ohm SDI Video Cable RG59 - Cut Footage - CANL4CFB - HAVE, Inc.
Hudson, NY, USA
Canare L-4CFB 75ohm SDI Video Cable RG59 - Cut Footage
CANL4CFB
Canare L-4CFB 75ohm SDI Video Cable RG59 - Cut Footage CANL4CFB
Canare's 75-ohm Precision Digital RG59 Coaxial Video Cable is flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low lossdigital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11.0 ohms/1000 ft. Shield DC Resistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 920' @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Purple, Red, Yellow Available Reel Lengths: 300M (984 ft.) FOR CUTS: 50' Minimum length for single channel cuts.

Canare's 75-ohm Precision Digital RG59 Coaxial Video Cable is flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low lossdigital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 20 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 11.0 ohms/1000 ft.
  • Shield DC Resistance: < 3.0 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.1 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 920' @ 270Mb/s
  • Standard Jacket colors: Black, Blue, Green, Purple, Red, Yellow
  • Available Reel Lengths: 300M (984 ft.)
  • FOR CUTS: 50' Minimum length for single channel cuts.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL4CFB
Product Name Canare L-4CFB 75ohm SDI Video Cable RG59 - Cut Footage
Unlock Full Specs
to access all available technical data

Similar Products

V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper center conductor
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details