HAVE, Inc. Canare L-4CFB 75ohm SDI Video Cable RG59 - 300M (984 ft) Ree CANL4CFB-300M

Description
Canare':s 75-ohm Precision Digital RG59 Coaxial Video Cable is flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low lossdigital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: <: 11.0 ohms/1000 ft. Shield DC Resistance: <: 3.0 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 920': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Purple, Red, Yellow Available Reel Lengths: 300M (984 ft.) PROFlex™: LIFETIME Warranty.
Description
Canare':s 75-ohm Precision Digital RG59 Coaxial Video Cable is flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low lossdigital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: <: 11.0 ohms/1000 ft. Shield DC Resistance: <: 3.0 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 920': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Purple, Red, Yellow Available Reel Lengths: 300M (984 ft.) PROFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
Canare L-4CFB 75ohm SDI Video Cable RG59 - 300M (984 ft) Ree - CANL4CFB-300M - HAVE, Inc.
Hudson, NY, USA
Canare L-4CFB 75ohm SDI Video Cable RG59 - 300M (984 ft) Ree
CANL4CFB-300M
Canare L-4CFB 75ohm SDI Video Cable RG59 - 300M (984 ft) Ree CANL4CFB-300M
Canare':s 75-ohm Precision Digital RG59 Coaxial Video Cable is flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low lossdigital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: <: 11.0 ohms/1000 ft. Shield DC Resistance: <: 3.0 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 920': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Purple, Red, Yellow Available Reel Lengths: 300M (984 ft.) PROFlex™: LIFETIME Warranty.

Canare':s 75-ohm Precision Digital RG59 Coaxial Video Cable is flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low lossdigital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >:93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 20 AWG Solid Annealed Copper
  • Conductor DC Resistance: <: 11.0 ohms/1000 ft.
  • Shield DC Resistance: <: 3.0 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.1 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 920': @ 270Mb/s
  • Standard Jacket colors: Black, Blue, Green, Purple, Red, Yellow
  • Available Reel Lengths: 300M (984 ft.)
  • PROFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL4CFB-300M
Product Name Canare L-4CFB 75ohm SDI Video Cable RG59 - 300M (984 ft) Ree
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (375 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details