HAVE, Inc. Canare L-3CFB SDI Mini Coax Video Cable 22AWG Blue - CUT CANL3CFBBLU

Description
CANL3CFBBLU - Canare L-3CFB Mini Coax - CUTS - Blue. Canare's 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 830' @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red Available Reel Lengths: 300M (984 ft.) FOR CUTS: 50' Minimum length for single channel cuts.
Description
CANL3CFBBLU - Canare L-3CFB Mini Coax - CUTS - Blue. Canare's 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 830' @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red Available Reel Lengths: 300M (984 ft.) FOR CUTS: 50' Minimum length for single channel cuts.

Suppliers

Company
Product
Description
Supplier Links
Canare L-3CFB SDI Mini Coax Video Cable 22AWG Blue - CUT - CANL3CFBBLU - HAVE, Inc.
Hudson, NY, USA
Canare L-3CFB SDI Mini Coax Video Cable 22AWG Blue - CUT
CANL3CFBBLU
Canare L-3CFB SDI Mini Coax Video Cable 22AWG Blue - CUT CANL3CFBBLU
CANL3CFBBLU - Canare L-3CFB Mini Coax - CUTS - Blue. Canare's 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 830' @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red Available Reel Lengths: 300M (984 ft.) FOR CUTS: 50' Minimum length for single channel cuts.

CANL3CFBBLU - Canare L-3CFB Mini Coax - CUTS - Blue.
Canare's 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >91% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 22 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 16.8 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 830' @ 270Mb/s
  • Standard Jacket colors: Black, Blue, Green, Red
  • Available Reel Lengths: 300M (984 ft.)
  • FOR CUTS: 50' Minimum length for single channel cuts.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL3CFBBLU
Product Name Canare L-3CFB SDI Mini Coax Video Cable 22AWG Blue - CUT
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Telephone Cable - 1368168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Copper; Copper
View Details