HAVE, Inc. Canare Rack Mini Coax 25G Braid Green - 200M (656 ft) Reel CANL3C2VSGRE200M

Description
Canare':s VERY flexible Mini Coax! Canare':s thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable type being used inside Canare':s most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red! Stays flexible even in sub-zero weather. Tightly woven, >:94% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Stranded Copper for flexibility. Conductor DC Resistance: <:32.1 ohms/1000 ft. Shield DC Resistance: <:5.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.8 dB/100 ft at 150 MHz Available Reel Sizes: 200M (656 ft.) Available Jacket colors: Black, Blue, Green, Red.
Description
Canare':s VERY flexible Mini Coax! Canare':s thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable type being used inside Canare':s most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red! Stays flexible even in sub-zero weather. Tightly woven, >:94% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Stranded Copper for flexibility. Conductor DC Resistance: <:32.1 ohms/1000 ft. Shield DC Resistance: <:5.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.8 dB/100 ft at 150 MHz Available Reel Sizes: 200M (656 ft.) Available Jacket colors: Black, Blue, Green, Red.

Suppliers

Company
Product
Description
Supplier Links
Canare Rack Mini Coax 25G Braid Green - 200M (656 ft) Reel - CANL3C2VSGRE200M - HAVE, Inc.
Hudson, NY, USA
Canare Rack Mini Coax 25G Braid Green - 200M (656 ft) Reel
CANL3C2VSGRE200M
Canare Rack Mini Coax 25G Braid Green - 200M (656 ft) Reel CANL3C2VSGRE200M
Canare':s VERY flexible Mini Coax! Canare':s thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable type being used inside Canare':s most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red! Stays flexible even in sub-zero weather. Tightly woven, >:94% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Stranded Copper for flexibility. Conductor DC Resistance: <:32.1 ohms/1000 ft. Shield DC Resistance: <:5.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.8 dB/100 ft at 150 MHz Available Reel Sizes: 200M (656 ft.) Available Jacket colors: Black, Blue, Green, Red.

Canare':s VERY flexible Mini Coax! Canare':s thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable type being used inside Canare':s most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red!

  • Stays flexible even in sub-zero weather.
  • Tightly woven, >:94% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 25 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <:32.1 ohms/1000 ft.
  • Shield DC Resistance: <:5.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.8 dB/100 ft at 150 MHz
  • Available Reel Sizes: 200M (656 ft.)
  • Available Jacket colors: Black, Blue, Green, Red.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL3C2VSGRE200M
Product Name Canare Rack Mini Coax 25G Braid Green - 200M (656 ft) Reel
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
S44191 - 50 Ohm Coaxial RF Cable - S44191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
Hand-Flex Interconnect, 0.141
Specs
Product Category Cable Assembly
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers