HAVE, Inc. Canare L-3C2VS Rack Mini Coax 25G Braid CANL3C2VS

Description
Canares VERY flexible Mini Coax! Canares thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable typebeing used inside Canares most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red! Stays flexible even in sub-zero weather. Tightly woven, >:94% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Stranded Copper for flexibility. Conductor DC Resistance: <:32.1 ohms/1000 ft. Shield DC Resistance: <:5.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.8 dB/100 ft at 150 MHz Available Reel Sizes: 200M (656 ft.) Available Jacket colors: Black, Blue, Green, Red. FOR CUTS: 50 Minimum length for single channel cuts.
Description
Canares VERY flexible Mini Coax! Canares thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable typebeing used inside Canares most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red! Stays flexible even in sub-zero weather. Tightly woven, >:94% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Stranded Copper for flexibility. Conductor DC Resistance: <:32.1 ohms/1000 ft. Shield DC Resistance: <:5.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.8 dB/100 ft at 150 MHz Available Reel Sizes: 200M (656 ft.) Available Jacket colors: Black, Blue, Green, Red. FOR CUTS: 50 Minimum length for single channel cuts.

Suppliers

Company
Product
Description
Supplier Links
Canare L-3C2VS Rack Mini Coax 25G Braid - CANL3C2VS - HAVE, Inc.
Hudson, NY, USA
Canare L-3C2VS Rack Mini Coax 25G Braid
CANL3C2VS
Canare L-3C2VS Rack Mini Coax 25G Braid CANL3C2VS
Canares VERY flexible Mini Coax! Canares thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable typebeing used inside Canares most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red! Stays flexible even in sub-zero weather. Tightly woven, >:94% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Stranded Copper for flexibility. Conductor DC Resistance: <:32.1 ohms/1000 ft. Shield DC Resistance: <:5.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.8 dB/100 ft at 150 MHz Available Reel Sizes: 200M (656 ft.) Available Jacket colors: Black, Blue, Green, Red. FOR CUTS: 50 Minimum length for single channel cuts.

Canares VERY flexible Mini Coax! Canares thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable typebeing used inside Canares most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red!

  • Stays flexible even in sub-zero weather.
  • Tightly woven, >:94% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 25 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <:32.1 ohms/1000 ft.
  • Shield DC Resistance: <:5.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.8 dB/100 ft at 150 MHz
  • Available Reel Sizes: 200M (656 ft.)
  • Available Jacket colors: Black, Blue, Green, Red.
  • FOR CUTS: 50 Minimum length for single channel cuts.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL3C2VS
Product Name Canare L-3C2VS Rack Mini Coax 25G Braid
Unlock Full Specs
to access all available technical data

Similar Products

S40501 - 50 Ohm Coaxial RF Cable - S40501 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Solid Blue
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details