HAVE, Inc. Canare L2B2-AT Microphone Cable 2-Conductor 25Awg Foil Shiel CANL2B2AT

Description
Canare's thinnest profile audio hookup wire. Amazingly flexible with 100% foil shield, drain wire and easy strip PVC jacket for quick assembly. Great for large cable harness bundles, mixing consoles, tape machines and inter-rack wiring. Conductor: 25 AWG, 16 strand Copper conductors for maximum Special IPE insulation Shield: 100% Aluminum Tape. PVC outer jacket Conductor DCResistance: <31.9 ohms/1000 ft. Nominal Capacitance: 23 pF/ft. Available colors: Black, (Special Order - Gray) FOR CUTS: 50' Minimum Lengths for single channel cable.
Description
Canare's thinnest profile audio hookup wire. Amazingly flexible with 100% foil shield, drain wire and easy strip PVC jacket for quick assembly. Great for large cable harness bundles, mixing consoles, tape machines and inter-rack wiring. Conductor: 25 AWG, 16 strand Copper conductors for maximum Special IPE insulation Shield: 100% Aluminum Tape. PVC outer jacket Conductor DCResistance: <31.9 ohms/1000 ft. Nominal Capacitance: 23 pF/ft. Available colors: Black, (Special Order - Gray) FOR CUTS: 50' Minimum Lengths for single channel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare L2B2-AT Microphone Cable 2-Conductor 25Awg Foil Shiel - CANL2B2AT - HAVE, Inc.
Hudson, NY, USA
Canare L2B2-AT Microphone Cable 2-Conductor 25Awg Foil Shiel
CANL2B2AT
Canare L2B2-AT Microphone Cable 2-Conductor 25Awg Foil Shiel CANL2B2AT
Canare's thinnest profile audio hookup wire. Amazingly flexible with 100% foil shield, drain wire and easy strip PVC jacket for quick assembly. Great for large cable harness bundles, mixing consoles, tape machines and inter-rack wiring. Conductor: 25 AWG, 16 strand Copper conductors for maximum Special IPE insulation Shield: 100% Aluminum Tape. PVC outer jacket Conductor DCResistance: <31.9 ohms/1000 ft. Nominal Capacitance: 23 pF/ft. Available colors: Black, (Special Order - Gray) FOR CUTS: 50' Minimum Lengths for single channel cable.

Canare's thinnest profile audio hookup wire. Amazingly flexible with 100% foil shield, drain wire and easy strip PVC jacket for quick assembly. Great for large cable harness bundles, mixing consoles, tape machines and inter-rack wiring.

  • Conductor: 25 AWG, 16 strand Copper conductors for maximum
  • Special IPE insulation
  • Shield: 100% Aluminum Tape.
  • PVC outer jacket
  • Conductor DCResistance: <31.9 ohms/1000 ft.
  • Nominal Capacitance: 23 pF/ft.
  • Available colors: Black, (Special Order - Gray)
  • FOR CUTS: 50' Minimum Lengths for single channel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL2B2AT
Product Name Canare L2B2-AT Microphone Cable 2-Conductor 25Awg Foil Shiel
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Insulation Fluoropolymer dielectric insulation
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers