HAVE, Inc. Canare L-2.5CFB SDI Mini Coax 24G Braid - 300M (984 ft) Reel CANL2.5CFB-300M

Description
Canare':s 75-ohm Precision Digital Micro Coaxial Video Cable is extremely flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:92% Braid coverage SpecialFoam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Solid Annealed Copper Conductor DC Resistance: <: 28.35 ohms/1000 ft. Shield DC Resistance:<: 7.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 4.6 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 614': @ 270Mb/s Standard Jacket color: Black. Available Reel Lengths: 300M (984 ft.)
Description
Canare':s 75-ohm Precision Digital Micro Coaxial Video Cable is extremely flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:92% Braid coverage SpecialFoam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Solid Annealed Copper Conductor DC Resistance: <: 28.35 ohms/1000 ft. Shield DC Resistance:<: 7.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 4.6 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 614': @ 270Mb/s Standard Jacket color: Black. Available Reel Lengths: 300M (984 ft.)

Suppliers

Company
Product
Description
Supplier Links
Canare L-2.5CFB SDI Mini Coax 24G Braid - 300M (984 ft) Reel - CANL2.5CFB-300M - HAVE, Inc.
Hudson, NY, USA
Canare L-2.5CFB SDI Mini Coax 24G Braid - 300M (984 ft) Reel
CANL2.5CFB-300M
Canare L-2.5CFB SDI Mini Coax 24G Braid - 300M (984 ft) Reel CANL2.5CFB-300M
Canare':s 75-ohm Precision Digital Micro Coaxial Video Cable is extremely flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:92% Braid coverage SpecialFoam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Solid Annealed Copper Conductor DC Resistance: <: 28.35 ohms/1000 ft. Shield DC Resistance:<: 7.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 4.6 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 614': @ 270Mb/s Standard Jacket color: Black. Available Reel Lengths: 300M (984 ft.)

Canare':s 75-ohm Precision Digital Micro Coaxial Video Cable is extremely flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >:92% Braid coverage
  • SpecialFoam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 25 AWG Solid Annealed Copper
  • Conductor DC Resistance: <: 28.35 ohms/1000 ft.
  • Shield DC Resistance:<: 7.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 4.6 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 614': @ 270Mb/s
  • Standard Jacket color: Black.
  • Available Reel Lengths: 300M (984 ft.)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL2.5CFB-300M
Product Name Canare L-2.5CFB SDI Mini Coax 24G Braid - 300M (984 ft) Reel
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket TPFP
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details