HAVE, Inc. Canare GS-6 Instrument Cable Coax 18awg Oxygen Free - Cut CANGS6

Description
Canare GS-6 Guitar/Keyboard/Inst rument Cable is ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Great for electronic instruments, hi-fi interconnects, test probes, audio patch cords and amp to cabinet leads. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Dual Shield: >::92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <::5.6 ohms/1000 ft. Shield DC Resistance: <::7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at1 KHz Nominal Outside Diameter (O.D.): .228 in. (5.8mm) Available Jacket colors: Black, Blue, Red, (Special Order - Orange). For CUTS : 50" minimum lengths for single channel cable.
Description
Canare GS-6 Guitar/Keyboard/Inst rument Cable is ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Great for electronic instruments, hi-fi interconnects, test probes, audio patch cords and amp to cabinet leads. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Dual Shield: >::92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <::5.6 ohms/1000 ft. Shield DC Resistance: <::7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at1 KHz Nominal Outside Diameter (O.D.): .228 in. (5.8mm) Available Jacket colors: Black, Blue, Red, (Special Order - Orange). For CUTS : 50" minimum lengths for single channel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare GS-6 Instrument Cable Coax 18awg Oxygen Free - Cut - CANGS6 - HAVE, Inc.
Hudson, NY, USA
Canare GS-6 Instrument Cable Coax 18awg Oxygen Free - Cut
CANGS6
Canare GS-6 Instrument Cable Coax 18awg Oxygen Free - Cut CANGS6
Canare GS-6 Guitar/Keyboard/Inst rument Cable is ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Great for electronic instruments, hi-fi interconnects, test probes, audio patch cords and amp to cabinet leads. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Dual Shield: >::92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <::5.6 ohms/1000 ft. Shield DC Resistance: <::7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at1 KHz Nominal Outside Diameter (O.D.): .228 in. (5.8mm) Available Jacket colors: Black, Blue, Red, (Special Order - Orange). For CUTS : 50" minimum lengths for single channel cable.

Canare GS-6 Guitar/Keyboard/Instrument Cable is ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Great for electronic instruments, hi-fi interconnects, test probes, audio patch cords and amp to cabinet leads.

  • Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Dual Shield: >::92% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <::5.6 ohms/1000 ft.
  • Shield DC Resistance: <::7.6 ohms/1000 ft.
  • Nominal Capacitance: 49.0 pF/ft at1 KHz
  • Nominal Outside Diameter (O.D.): .228 in. (5.8mm)
  • Available Jacket colors: Black, Blue, Red, (Special Order - Orange).
  • For CUTS : 50" minimum lengths for single channel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Control and Instrumentation Cables
Product Number CANGS6
Product Name Canare GS-6 Instrument Cable Coax 18awg Oxygen Free - Cut
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details