HAVE, Inc. Canare GS-4 Instrument Cable Coax 22Awg Oxygen Free - Cut CANGS4

Description
Canare GS-4 Guitar/Keyboard/Inst rument Cable is a miniaturized version of Canares GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Good choice for short run unbalanced audio interconnects and general instrumentation cable. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Dual Shield: >:93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <:14.7 ohms/1000 ft. Shield DC Resistance: <:9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Nominal Outside Diameter (O.D.): .157 in. (4.00mm) Available Jacket colors: Black (Special Order - Blue, Orange, Red, Yellow). FOR CUTS: 50 Minimum lengths for single channel cable.
Description
Canare GS-4 Guitar/Keyboard/Inst rument Cable is a miniaturized version of Canares GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Good choice for short run unbalanced audio interconnects and general instrumentation cable. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Dual Shield: >:93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <:14.7 ohms/1000 ft. Shield DC Resistance: <:9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Nominal Outside Diameter (O.D.): .157 in. (4.00mm) Available Jacket colors: Black (Special Order - Blue, Orange, Red, Yellow). FOR CUTS: 50 Minimum lengths for single channel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare GS-4 Instrument Cable Coax 22Awg Oxygen Free - Cut - CANGS4 - HAVE, Inc.
Hudson, NY, USA
Canare GS-4 Instrument Cable Coax 22Awg Oxygen Free - Cut
CANGS4
Canare GS-4 Instrument Cable Coax 22Awg Oxygen Free - Cut CANGS4
Canare GS-4 Guitar/Keyboard/Inst rument Cable is a miniaturized version of Canares GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Good choice for short run unbalanced audio interconnects and general instrumentation cable. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Dual Shield: >:93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <:14.7 ohms/1000 ft. Shield DC Resistance: <:9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Nominal Outside Diameter (O.D.): .157 in. (4.00mm) Available Jacket colors: Black (Special Order - Blue, Orange, Red, Yellow). FOR CUTS: 50 Minimum lengths for single channel cable.

Canare GS-4 Guitar/Keyboard/Instrument Cable is a miniaturized version of Canares GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Good choice for short run unbalanced audio interconnects and general instrumentation cable.

  • Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibility and expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Dual Shield: >:93% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <:14.7 ohms/1000 ft.
  • Shield DC Resistance: <:9.8 ohms/1000 ft.
  • Nominal Capacitance: 47.0 pF/ft at 1 KHz
  • Nominal Outside Diameter (O.D.): .157 in. (4.00mm)
  • Available Jacket colors: Black (Special Order - Blue, Orange, Red, Yellow).
  • FOR CUTS: 50 Minimum lengths for single channel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Control and Instrumentation Cables
Product Number CANGS4
Product Name Canare GS-4 Instrument Cable Coax 22Awg Oxygen Free - Cut
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details