HAVE, Inc. Canare GS-4 Instrument Cable Coax 22Awg Oxygen Free - 200M ( CANGS4-200M

Description
Canare GS-4 Guitar/Keyboard/Inst rument Cable is a miniaturized version of Canare':s GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Good choice for short run unbalanced audio interconnects and general instrumentation cable. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Dual Shield: >:93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <:14.7 ohms/1000 ft. Shield DC Resistance: <:9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Nominal Outside Diameter (O.D.): .157 in. (4.00mm) Reel sizes available: 200 meter (656 ft.) Available Jacket colors: Black (Special Order - Blue, Orange, Red, Yellow).
Description
Canare GS-4 Guitar/Keyboard/Inst rument Cable is a miniaturized version of Canare':s GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Good choice for short run unbalanced audio interconnects and general instrumentation cable. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Dual Shield: >:93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <:14.7 ohms/1000 ft. Shield DC Resistance: <:9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Nominal Outside Diameter (O.D.): .157 in. (4.00mm) Reel sizes available: 200 meter (656 ft.) Available Jacket colors: Black (Special Order - Blue, Orange, Red, Yellow).

Suppliers

Company
Product
Description
Supplier Links
Canare GS-4 Instrument Cable Coax 22Awg Oxygen Free - 200M ( - CANGS4-200M - HAVE, Inc.
Hudson, NY, USA
Canare GS-4 Instrument Cable Coax 22Awg Oxygen Free - 200M (
CANGS4-200M
Canare GS-4 Instrument Cable Coax 22Awg Oxygen Free - 200M ( CANGS4-200M
Canare GS-4 Guitar/Keyboard/Inst rument Cable is a miniaturized version of Canare':s GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Good choice for short run unbalanced audio interconnects and general instrumentation cable. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Dual Shield: >:93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <:14.7 ohms/1000 ft. Shield DC Resistance: <:9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Nominal Outside Diameter (O.D.): .157 in. (4.00mm) Reel sizes available: 200 meter (656 ft.) Available Jacket colors: Black (Special Order - Blue, Orange, Red, Yellow).

Canare GS-4 Guitar/Keyboard/Instrument Cable is a miniaturized version of Canare':s GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise and low capacitance and resistance. Good choice for short run unbalanced audio interconnects and general instrumentation cable.

  • Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibility and expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Dual Shield: >:93% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <:14.7 ohms/1000 ft.
  • Shield DC Resistance: <:9.8 ohms/1000 ft.
  • Nominal Capacitance: 47.0 pF/ft at 1 KHz
  • Nominal Outside Diameter (O.D.): .157 in. (4.00mm)
  • Reel sizes available: 200 meter (656 ft.)
  • Available Jacket colors: Black (Special Order - Blue, Orange, Red, Yellow).
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Control and Instrumentation Cables
Product Number CANGS4-200M
Product Name Canare GS-4 Instrument Cable Coax 22Awg Oxygen Free - 200M (
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details