HAVE, Inc. CANARE FPC7FA "F" TYPE CONNECTOR FOR L7CFB CANFPC7FA

Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS CANFPC7FA - Canare "F" Male Cable End Connector. For Canare L-7CFB Cable. Canare's true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world's first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will also matewith SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable's solid inner conductor as the plugs center contact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Canare L-7CFB.
Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS CANFPC7FA - Canare "F" Male Cable End Connector. For Canare L-7CFB Cable. Canare's true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world's first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will also matewith SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable's solid inner conductor as the plugs center contact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Canare L-7CFB.

Suppliers

Company
Product
Description
Supplier Links
CANARE FPC7FA
Hudson, NY, USA
CANARE FPC7FA "F" TYPE CONNECTOR FOR L7CFB
CANFPC7FA
CANARE FPC7FA "F" TYPE CONNECTOR FOR L7CFB CANFPC7FA
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS CANFPC7FA - Canare "F" Male Cable End Connector. For Canare L-7CFB Cable. Canare's true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world's first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will also matewith SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction; Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable's solid inner conductor as the plugs center contact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Canare L-7CFB.

CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS
CANFPC7FA - Canare "F" Male Cable End Connector. For Canare L-7CFB Cable.
Canare's true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world's first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will also matewith SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature:

  • True 75-ohm construction; Crimp Pin & Sleeve.
  • Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable's solid inner conductor as the plugs center contact pin. This can cause many problems!)
  • Use with Solid OR Stranded Center 75-ohm Coax.
  • Superior cable pull strength.
  • Gold plated crimp pin and extra long crimp sleeve.
  • Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors.
  • For use with Canare L-7CFB.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANFPC7FA
Product Name CANARE FPC7FA "F" TYPE CONNECTOR FOR L7CFB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details