HAVE, Inc. Canare FPC5F "F" Male For L5CFB & V5CFB CANFPC5F

Description
Canare':s true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction:Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Canare L-5CFB, V-5CFB, Belden 9290, 1189A, Commscope 5731.
Description
Canare':s true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction:Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Canare L-5CFB, V-5CFB, Belden 9290, 1189A, Commscope 5731.

Suppliers

Company
Product
Description
Supplier Links
Canare FPC5F
Hudson, NY, USA
Canare FPC5F "F" Male For L5CFB & V5CFB
CANFPC5F
Canare FPC5F "F" Male For L5CFB & V5CFB CANFPC5F
Canare':s true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction:Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Canare L-5CFB, V-5CFB, Belden 9290, 1189A, Commscope 5731.

Canare':s true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature:

  • True 75-ohm construction:Crimp Pin & Sleeve.
  • Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!)
  • Use with Solid OR Stranded Center 75-ohm Coax.
  • Superior cable pull strength.
  • Gold plated crimp pin and extra long crimp sleeve.
  • Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors.
  • For use with Canare L-5CFB, V-5CFB, Belden 9290, 1189A, Commscope 5731.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANFPC5F
Product Name Canare FPC5F "F" Male For L5CFB & V5CFB
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details