HAVE, Inc. Canare FPC55A "F" Male For Belden 1695A CANFPC55A

Description
Canare':s true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction:Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Belden 1695A, 87120, 89120, 633948, 9116P, Commscope 2275V, 2276V, 2277V, 2279V.
Description
Canare':s true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction:Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Belden 1695A, 87120, 89120, 633948, 9116P, Commscope 2275V, 2276V, 2277V, 2279V.

Suppliers

Company
Product
Description
Supplier Links
Canare FPC55A
Hudson, NY, USA
Canare FPC55A "F" Male For Belden 1695A
CANFPC55A
Canare FPC55A "F" Male For Belden 1695A CANFPC55A
Canare':s true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction:Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Belden 1695A, 87120, 89120, 633948, 9116P, Commscope 2275V, 2276V, 2277V, 2279V.

Canare':s true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature:

  • True 75-ohm construction:Crimp Pin & Sleeve.
  • Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!)
  • Use with Solid OR Stranded Center 75-ohm Coax.
  • Superior cable pull strength.
  • Gold plated crimp pin and extra long crimp sleeve.
  • Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors.
  • For use with Belden 1695A, 87120, 89120, 633948, 9116P, Commscope 2275V, 2276V, 2277V, 2279V.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANFPC55A
Product Name Canare FPC55A "F" Male For Belden 1695A
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers