HAVE, Inc. Canare FPC4F "F" Male For L4CFB V4CFB 1505A CANFPC4F

Description
NEW LOW PRICE! Canares true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction:Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Canare L-4CFB, V-4CFB, Belden 1505A, 8241F, 8212, 9167, 9259, 9659, 1506A, Commscope 2000, 5553, 5565, 5572, 556510, 2065V. Crimp Tool - CANTC1, Crimp Die Set - CANTCD451CA
Description
NEW LOW PRICE! Canares true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction:Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Canare L-4CFB, V-4CFB, Belden 1505A, 8241F, 8212, 9167, 9259, 9659, 1506A, Commscope 2000, 5553, 5565, 5572, 556510, 2065V. Crimp Tool - CANTC1, Crimp Die Set - CANTCD451CA

Suppliers

Company
Product
Description
Supplier Links
Canare FPC4F
Hudson, NY, USA
Canare FPC4F "F" Male For L4CFB V4CFB 1505A
CANFPC4F
Canare FPC4F "F" Male For L4CFB V4CFB 1505A CANFPC4F
NEW LOW PRICE! Canares true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature: True 75-ohm construction:Crimp Pin & Sleeve. Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!) Use with Solid OR Stranded Center 75-ohm Coax. Superior cable pull strength. Gold plated crimp pin and extra long crimp sleeve. Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors. For use with Canare L-4CFB, V-4CFB, Belden 1505A, 8241F, 8212, 9167, 9259, 9659, 1506A, Commscope 2000, 5553, 5565, 5572, 556510, 2065V. Crimp Tool - CANTC1, Crimp Die Set - CANTCD451CA

NEW LOW PRICE!
Canares true 75-ohm F connectors offer high performance impedance matched characteristics and specifications to meet the growing demands of advanced Digital Broadband equipment. The world':s first precision, highly reliable 75-ohm F connector, they offer excellent return loss characteristics and can easily handle future "Smart House" RF broadband multimedia networks to 1GHz and beyond. Will alsomate with SCTE approved standard F receptables. Great for Digital Broadband, Satellite Systems, RF Equipment, Cable Modems, Headends. All Canare F Connectors feature:

  • True 75-ohm construction:Crimp Pin & Sleeve.
  • Gold Plated Contact Pin "Snap Locks" into place, preventing pin migration. (most F connectors on the market utilize a coaxial cable':s solid inner conductor as the plugs centercontact pin. This can cause many problems!)
  • Use with Solid OR Stranded Center 75-ohm Coax.
  • Superior cable pull strength.
  • Gold plated crimp pin and extra long crimp sleeve.
  • Quick install with the same Canare tools as their 75-ohm BNC or RCA connectors.
  • For use with Canare L-4CFB, V-4CFB, Belden 1505A, 8241F, 8212, 9167, 9259, 9659, 1506A, Commscope 2000, 5553, 5565, 5572, 556510, 2065V.
  • Crimp Tool - CANTC1, Crimp Die Set - CANTCD451CA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANFPC4F
Product Name Canare FPC4F "F" Male For L4CFB V4CFB 1505A
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190402 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details