HAVE, Inc. Canare 75Ohm F To F RF Line Cord 50' CANFP5C050

Description
CANFP5C050FBLA - Canare 75 Ohm F Cord, 50' Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans
Description
CANFP5C050FBLA - Canare 75 Ohm F Cord, 50' Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare 75Ohm F To F RF Line Cord 50'
CANFP5C050
Canare 75Ohm F To F RF Line Cord 50' CANFP5C050
CANFP5C050FBLA - Canare 75 Ohm F Cord, 50' Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans

CANFP5C050FBLA - Canare 75 Ohm F Cord, 50' Black
Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths.
FEATURES:

  • Canare 75 Ohm FP-C5F Crimp Plugs
  • Super Flexible, easy payout & wrap-up
  • High Density Copper Braid Shields
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS
  • Analog & Digital Video
  • Studio Tie Lines, Patch Cord, Rack Wiring
  • Satellite Headends and OB Vans
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANFP5C050
Product Name Canare 75Ohm F To F RF Line Cord 50'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair Cable - 104455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers