HAVE, Inc. Canare Hybrid FO Female Cable/Panel Mount CANFCMRC

Description
CANFCMRC - Canare Hybrid Fiber Optic Connector, Cable/Panel Mount Female Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long lifeand hassle-free cleaning. Applications HD-SDI / SD-SDI HD Truck Sports/Events Broadcasting Benefits Easy cleaning of fiber contacts Durable construction Reliable connection under stress Extremely low bit error rate Features & Specs Removable alignment sleeve and insulator Stainless Steel Tip Engagement System: Push-Pull Locking Superior anchoring for strength member AdPC Polish RL greater than 45dB SMPTE 304M compliant Conductor Structure: 2 Optical Fibers, 4 Copper Wires OpticalInsertion Loss: 0.5dB Max Optical Return Loss: better than 45dB Electrical Insulation Resistance: 1000 Mohms minimum Electrical Contact Resistance: 5 Mohms maximum.
Description
CANFCMRC - Canare Hybrid Fiber Optic Connector, Cable/Panel Mount Female Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long lifeand hassle-free cleaning. Applications HD-SDI / SD-SDI HD Truck Sports/Events Broadcasting Benefits Easy cleaning of fiber contacts Durable construction Reliable connection under stress Extremely low bit error rate Features & Specs Removable alignment sleeve and insulator Stainless Steel Tip Engagement System: Push-Pull Locking Superior anchoring for strength member AdPC Polish RL greater than 45dB SMPTE 304M compliant Conductor Structure: 2 Optical Fibers, 4 Copper Wires OpticalInsertion Loss: 0.5dB Max Optical Return Loss: better than 45dB Electrical Insulation Resistance: 1000 Mohms minimum Electrical Contact Resistance: 5 Mohms maximum.

Suppliers

Company
Product
Description
Supplier Links
Canare Hybrid FO Female Cable/Panel Mount - CANFCMRC - HAVE, Inc.
Hudson, NY, USA
Canare Hybrid FO Female Cable/Panel Mount
CANFCMRC
Canare Hybrid FO Female Cable/Panel Mount CANFCMRC
CANFCMRC - Canare Hybrid Fiber Optic Connector, Cable/Panel Mount Female Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long lifeand hassle-free cleaning. Applications HD-SDI / SD-SDI HD Truck Sports/Events Broadcasting Benefits Easy cleaning of fiber contacts Durable construction Reliable connection under stress Extremely low bit error rate Features & Specs Removable alignment sleeve and insulator Stainless Steel Tip Engagement System: Push-Pull Locking Superior anchoring for strength member AdPC Polish RL greater than 45dB SMPTE 304M compliant Conductor Structure: 2 Optical Fibers, 4 Copper Wires OpticalInsertion Loss: 0.5dB Max Optical Return Loss: better than 45dB Electrical Insulation Resistance: 1000 Mohms minimum Electrical Contact Resistance: 5 Mohms maximum.

CANFCMRC - Canare Hybrid Fiber Optic Connector, Cable/Panel Mount Female
Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long lifeand hassle-free cleaning.
Applications

  • HD-SDI / SD-SDI
  • HD Truck
  • Sports/Events Broadcasting
    Benefits
  • Easy cleaning of fiber contacts
  • Durable construction
  • Reliable connection under stress
  • Extremely low bit error rate
    Features & Specs
  • Removable alignment sleeve and insulator
  • Stainless Steel Tip
  • Engagement System: Push-Pull Locking
  • Superior anchoring for strength member
  • AdPC Polish RL greater than 45dB
  • SMPTE 304M compliant
  • Conductor Structure: 2 Optical Fibers, 4 Copper Wires
  • OpticalInsertion Loss: 0.5dB Max
  • Optical Return Loss: better than 45dB
  • Electrical Insulation Resistance: 1000 Mohms minimum
  • Electrical Contact Resistance: 5 Mohms maximum.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANFCMRC
Product Name Canare Hybrid FO Female Cable/Panel Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details