HAVE, Inc. Canare Hybrid FO Connector Female Cable End CANFCM

Description
CANFCM - Canare Hybrid Fiber Optic Connector, Female Cable End Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning. Applications HD-SDI / SD-SDI HD Truck Sports/Events Broadcasting Benefits Easy cleaning of fiber contacts Durable construction Reliable connection under stress Extremely low bit error rate Features & Specs Removable alignment sleeve and insulator Stainless Steel Tip Engagement System: Push-Pull Locking Superior anchoring for strength member AdPC Polish RL greater than 45dB SMPTE 304M compliant Conductor Structure: 2 Optical Fibers, 4 Copper Wires Optical InsertionLoss: 0.5dB Max Optical Return Loss: better than 45dB Electrical Insulation Resistance: 1000 Mohms minimum Electrical Contact Resistance: 5 Mohms maximum.
Description
CANFCM - Canare Hybrid Fiber Optic Connector, Female Cable End Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning. Applications HD-SDI / SD-SDI HD Truck Sports/Events Broadcasting Benefits Easy cleaning of fiber contacts Durable construction Reliable connection under stress Extremely low bit error rate Features & Specs Removable alignment sleeve and insulator Stainless Steel Tip Engagement System: Push-Pull Locking Superior anchoring for strength member AdPC Polish RL greater than 45dB SMPTE 304M compliant Conductor Structure: 2 Optical Fibers, 4 Copper Wires Optical InsertionLoss: 0.5dB Max Optical Return Loss: better than 45dB Electrical Insulation Resistance: 1000 Mohms minimum Electrical Contact Resistance: 5 Mohms maximum.

Suppliers

Company
Product
Description
Supplier Links
Canare Hybrid FO Connector Female Cable End - CANFCM - HAVE, Inc.
Hudson, NY, USA
Canare Hybrid FO Connector Female Cable End
CANFCM
Canare Hybrid FO Connector Female Cable End CANFCM
CANFCM - Canare Hybrid Fiber Optic Connector, Female Cable End Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning. Applications HD-SDI / SD-SDI HD Truck Sports/Events Broadcasting Benefits Easy cleaning of fiber contacts Durable construction Reliable connection under stress Extremely low bit error rate Features & Specs Removable alignment sleeve and insulator Stainless Steel Tip Engagement System: Push-Pull Locking Superior anchoring for strength member AdPC Polish RL greater than 45dB SMPTE 304M compliant Conductor Structure: 2 Optical Fibers, 4 Copper Wires Optical InsertionLoss: 0.5dB Max Optical Return Loss: better than 45dB Electrical Insulation Resistance: 1000 Mohms minimum Electrical Contact Resistance: 5 Mohms maximum.

CANFCM - Canare Hybrid Fiber Optic Connector, Female Cable End
Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning.
Applications

  • HD-SDI / SD-SDI
  • HD Truck
  • Sports/Events Broadcasting
    Benefits
  • Easy cleaning of fiber contacts
  • Durable construction
  • Reliable connection under stress
  • Extremely low bit error rate
    Features & Specs
  • Removable alignment sleeve and insulator
  • Stainless Steel Tip
  • Engagement System: Push-Pull Locking
  • Superior anchoring for strength member
  • AdPC Polish RL greater than 45dB
  • SMPTE 304M compliant
  • Conductor Structure: 2 Optical Fibers, 4 Copper Wires
  • Optical InsertionLoss: 0.5dB Max
  • Optical Return Loss: better than 45dB
  • Electrical Insulation Resistance: 1000 Mohms minimum
  • Electrical Contact Resistance: 5 Mohms maximum.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANFCM
Product Name Canare Hybrid FO Connector Female Cable End
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details