HAVE, Inc. Canare Hybrid FO Male Cable/Panel Mount CANFCFRC

Description
CANFCFRC - Canare Hybrid Fiber Optic Connector, Cable/Panel Mount Male Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning. Applications HD-SDI / SD-SDI HD Truck Sports/Events Broadcasting Benefits Easy cleaning of fiber contacts Durable construction Reliable connection under stress Extremely low bit error rate Features & Specs Removable alignment sleeve and insulator Stainless Steel Tip Engagement System:Push-Pull Locking Superior anchoring for strength member AdPC Polish RL greater than 45dB SMPTE 304M compliant Conductor Structure: 2 Optical Fibers, 4 Copper Wires Optical Insertion Loss: 0.5dB Max Optical Return Loss: better than 45dB Electrical Insulation Resistance: 1000 Mohms minimum Electrical Contact Resistance: 5 Mohms maximum.
Description
CANFCFRC - Canare Hybrid Fiber Optic Connector, Cable/Panel Mount Male Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning. Applications HD-SDI / SD-SDI HD Truck Sports/Events Broadcasting Benefits Easy cleaning of fiber contacts Durable construction Reliable connection under stress Extremely low bit error rate Features & Specs Removable alignment sleeve and insulator Stainless Steel Tip Engagement System:Push-Pull Locking Superior anchoring for strength member AdPC Polish RL greater than 45dB SMPTE 304M compliant Conductor Structure: 2 Optical Fibers, 4 Copper Wires Optical Insertion Loss: 0.5dB Max Optical Return Loss: better than 45dB Electrical Insulation Resistance: 1000 Mohms minimum Electrical Contact Resistance: 5 Mohms maximum.

Suppliers

Company
Product
Description
Supplier Links
Canare Hybrid FO Male Cable/Panel Mount - CANFCFRC - HAVE, Inc.
Hudson, NY, USA
Canare Hybrid FO Male Cable/Panel Mount
CANFCFRC
Canare Hybrid FO Male Cable/Panel Mount CANFCFRC
CANFCFRC - Canare Hybrid Fiber Optic Connector, Cable/Panel Mount Male Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning. Applications HD-SDI / SD-SDI HD Truck Sports/Events Broadcasting Benefits Easy cleaning of fiber contacts Durable construction Reliable connection under stress Extremely low bit error rate Features & Specs Removable alignment sleeve and insulator Stainless Steel Tip Engagement System:Push-Pull Locking Superior anchoring for strength member AdPC Polish RL greater than 45dB SMPTE 304M compliant Conductor Structure: 2 Optical Fibers, 4 Copper Wires Optical Insertion Loss: 0.5dB Max Optical Return Loss: better than 45dB Electrical Insulation Resistance: 1000 Mohms minimum Electrical Contact Resistance: 5 Mohms maximum.

CANFCFRC - Canare Hybrid Fiber Optic Connector, Cable/Panel Mount Male
Canare Hybrid Fiber Optic Camera Connectors for use with HD-SDI/SD-SDI, SMPTE304M and HD trucks, offer easy maintenence with detachable alignment sleeves and insulators. The quality construction includes a stainless steel body shell and solder contacts fixed in the insulation housing. Designed for long life and hassle-free cleaning.
Applications

  • HD-SDI / SD-SDI
  • HD Truck
  • Sports/Events Broadcasting
    Benefits
  • Easy cleaning of fiber contacts
  • Durable construction
  • Reliable connection under stress
  • Extremely low bit error rate
    Features & Specs
  • Removable alignment sleeve and insulator
  • Stainless Steel Tip
  • Engagement System:Push-Pull Locking
  • Superior anchoring for strength member
  • AdPC Polish RL greater than 45dB
  • SMPTE 304M compliant
  • Conductor Structure: 2 Optical Fibers, 4 Copper Wires
  • Optical Insertion Loss: 0.5dB Max
  • Optical Return Loss: better than 45dB
  • Electrical Insulation Resistance: 1000 Mohms minimum
  • Electrical Contact Resistance: 5 Mohms maximum.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANFCFRC
Product Name Canare Hybrid FO Male Cable/Panel Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details