HAVE, Inc. Canare F16 TRS 1/4" Phone Plug CANF16

Description
Canare â•" TRS Phone Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. 1/4" TRS Phone - Tip Ring Sleeve. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Reinforced one-piece body and sleeve includes a pure brass bar that runs the length of the handle; 50% stronger than ordinary plugs and 20% stronger than other "high-grade" plugs. Patented "V-Lock" system ensures good electrical contact by keeping the plugs tight where others pull out. Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.
Description
Canare â•" TRS Phone Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. 1/4" TRS Phone - Tip Ring Sleeve. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Reinforced one-piece body and sleeve includes a pure brass bar that runs the length of the handle; 50% stronger than ordinary plugs and 20% stronger than other "high-grade" plugs. Patented "V-Lock" system ensures good electrical contact by keeping the plugs tight where others pull out. Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.

Suppliers

Company
Product
Description
Supplier Links
Canare F16 TRS 1/4
Hudson, NY, USA
Canare F16 TRS 1/4" Phone Plug
CANF16
Canare F16 TRS 1/4" Phone Plug CANF16
Canare â•" TRS Phone Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. 1/4" TRS Phone - Tip Ring Sleeve. Cable Entry I.D. : .244 in (6.2 mm) Max. Cable O.D. : .236 in. (6.0 mm) Reinforced one-piece body and sleeve includes a pure brass bar that runs the length of the handle; 50% stronger than ordinary plugs and 20% stronger than other "high-grade" plugs. Patented "V-Lock" system ensures good electrical contact by keeping the plugs tight where others pull out. Body: Brass Material Plating: Nickel Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability.

Canare â•" TRS Phone Audio Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects.

  • 1/4" TRS Phone - Tip Ring Sleeve.
  • Cable Entry I.D. : .244 in (6.2 mm)
  • Max. Cable O.D. : .236 in. (6.0 mm)
  • Reinforced one-piece body and sleeve includes a pure brass bar that runs the length of the handle; 50% stronger than ordinary plugs and 20% stronger than other "high-grade" plugs.
  • Patented "V-Lock" system ensures good electrical contact by keeping the plugs tight where others pull out.
  • Body: Brass
  • Material Plating: Nickel
  • Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage.
  • Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief.
  • Proprietary 360 degree cable clamp design that ensures long life durability.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANF16
Product Name Canare F16 TRS 1/4" Phone Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details